Series GX single-wall flow indicators are used to indicate flow or clarity of ultra-pure or acrylic-compatible liquids, with PVC or natural polypropylene ends and EPDM or FKM O-ring seals. Available in pipe sizes from 1/2" to 3" NPT, they feature a clear acrylic cylinder with visual lengths and dimensions specified for each size. Optional vinyl fluttering streamers are available. All units are pre-assembled and require no special hardware for installation.
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.
Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Sight Windows |
| Product Number | GX150B-PP |
| Product Name | Single Wall Sight Flow Glass |
| Window Shape | Full View |
| Connection Type | Threaded - NPT |
| Thread or Flange Size: | 1.5 inch (38.1 mm) |
| Window Diameter, Length | 2.5 inch (63.5 mm) |