Plast-O-Matic Valves, Inc. Single Wall Sight Flow Glass GX075B-PP

Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Description
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GX single-wall flow indicators are designed for flow or clarity indication of liquids compatible with acrylic, with pipe sizes from 1/2" to 3" NPT. The GX075V-PP variant features natural polypropylene ends and is constructed with a single acrylic cylinder wall for visual observation. O-ring seals are standard in EPDM or FKM materials, with stainless steel fasteners included. Optional vinyl streamers are available to indicate flow in clear or opaque fluids. The part is fully assembled and pre-tested, requiring no special hardware for installation.

Datasheet Summary
Powered by GS/AI

Series GX single-wall flow indicators are designed for flow or clarity indication of liquids compatible with acrylic, with pipe sizes from 1/2" to 3" NPT. The GX075V-PP variant features natural polypropylene ends and is constructed with a single acrylic cylinder wall for visual observation. O-ring seals are standard in EPDM or FKM materials, with stainless steel fasteners included. Optional vinyl streamers are available to indicate flow in clear or opaque fluids. The part is fully assembled and pre-tested, requiring no special hardware for installation.

Suppliers

Company
Product
Description
Supplier Links
Single Wall Sight Flow Glass - GX075B-PP - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Single Wall Sight Flow Glass
GX075B-PP
Single Wall Sight Flow Glass GX075B-PP
Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2′ – 3′ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional. Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2′ – 8′ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Series GX Single-wall sight glass for liquids compatible with acrylic. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GY Double-wall sight glass for liquids compatible with Pyrex inner wall. 1/2″ – 3″ sizes, NPT or socket connections in PVC or polypro. Fluttering streamers optional.

Series GYW Double-wall sight glass for liquids compatible with Pyrex inner wall. 1 1/2″ – 8″ sizes, flange connections in PVC, CPVC, PVDF, PTFE, or polypro. Fluttering device optional.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GX075B-PP
Product Name Single Wall Sight Flow Glass
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
Window Diameter, Length 2.25 inch (57.15 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Style Double Wall Sight Flow Indicator - GYW800V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 8 inch (203 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL050PV1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Double Cylinder Wall Tank Level Indicator - GL075PP1 - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details
Double Wall Sight Flow Glass - GY075EP-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.7500 inch (19.05 mm)
View Details