Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PV2

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall and high-impact acrylic outer wall for corrosion resistance and impact protection, used to indicate liquid level in piping systems. This part has a 1/2" NPT connection, PVC end material, FKM seals, and a nominal length of 2 feet (610 mm), with a visual length of 22 inches (558.8 mm) and an outer body diameter of 1.5 inches (38.1 mm). NPT threads are standard, and stainless steel fasteners are not used. It is not compatible with hydrofluoric acid or sodium hydroxide.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall and high-impact acrylic outer wall for corrosion resistance and impact protection, used to indicate liquid level in piping systems. This part has a 1/2" NPT connection, PVC end material, FKM seals, and a nominal length of 2 feet (610 mm), with a visual length of 22 inches (558.8 mm) and an outer body diameter of 1.5 inches (38.1 mm). NPT threads are standard, and stainless steel fasteners are not used. It is not compatible with hydrofluoric acid or sodium hydroxide.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PV2 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PV2
Double Cylinder Wall Tank Level Indicator GL050PV2
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PV2
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 22 inch (559 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Wafer Style Double Wall Sight Flow Indicator - GYW150V-CP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 1.5 inch (38.1 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW600V-CP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 6 inch (152 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW200V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Double Wall Sight Flow Glass - GY300EP-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details