Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PP2

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators indicate liquid level in piping systems using a Pyrex® inner wall and acrylic outer shield for corrosion resistance and impact protection. The GL050PP2 variant has 1/2" NPT ends in natural polypropylene with a nominal length of 2 feet. FKM O-ring seals are standard. It is designed for highly corrosive or ultra-pure liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Structural dimensions include an outer diameter of 1.5 inches and a visual length of 22 inches. NPT threads are standard unless BSP is specified. Stainless steel fasteners are not used as it is a level indicator.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators indicate liquid level in piping systems using a Pyrex® inner wall and acrylic outer shield for corrosion resistance and impact protection. The GL050PP2 variant has 1/2" NPT ends in natural polypropylene with a nominal length of 2 feet. FKM O-ring seals are standard. It is designed for highly corrosive or ultra-pure liquids compatible with Pyrex glass, excluding hydrofluoric acid and sodium hydroxide. Structural dimensions include an outer diameter of 1.5 inches and a visual length of 22 inches. NPT threads are standard unless BSP is specified. Stainless steel fasteners are not used as it is a level indicator.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PP2 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PP2
Double Cylinder Wall Tank Level Indicator GL050PP2
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PP2
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 22 inch (559 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX100V-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 1 inch (25.4 mm)
View Details
Single Wall Sight Flow Glass - GX050B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 0.5000 inch (12.7 mm)
View Details
Double Wall Sight Flow Glass - GY200B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW800V-PF - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 8 inch (203 mm)
View Details