Plast-O-Matic Valves, Inc. Double Cylinder Wall Tank Level Indicator GL050PP1

Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Description
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall and acrylic outer wall for corrosion resistance and impact protection, with standard FKM O-ring seals. This unit has PVC ends replaced with natural polypropylene and is designed for nominal 1-foot length applications in 1/2" NPT or BSP piping systems. It is intended for indication of liquid level in systems handling corrosive or ultra-pure liquids compatible with Pyrex, excluding hydrofluoric acid and sodium hydroxide.

Datasheet Summary
Powered by GS/AI

Series GL double-wall level indicators feature a Pyrex® inner wall and acrylic outer wall for corrosion resistance and impact protection, with standard FKM O-ring seals. This unit has PVC ends replaced with natural polypropylene and is designed for nominal 1-foot length applications in 1/2" NPT or BSP piping systems. It is intended for indication of liquid level in systems handling corrosive or ultra-pure liquids compatible with Pyrex, excluding hydrofluoric acid and sodium hydroxide.

Suppliers

Company
Product
Description
Supplier Links
Double Cylinder Wall Tank Level Indicator - GL050PP1 - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Double Cylinder Wall Tank Level Indicator
GL050PP1
Double Cylinder Wall Tank Level Indicator GL050PP1
Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2′ or 3/4′ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Series GL Double-wall cylinder for liquids compatible with Pyrex inner wall. 1/2″ or 3/4″ sizes, NPT or socket connections in PVC, PTFE, or polypro. BSP sizes also available. Standard lengths are 1′, 2′, 3′, 4′; custom lengths available.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Sight Windows
Product Number GL050PP1
Product Name Double Cylinder Wall Tank Level Indicator
Window Shape Full View
Connection Type Threaded - NPT; BSP
Thread or Flange Size: 0.5000 inch (12.7 mm)
Window Diameter, Length 10 inch (254 mm)
Window Width 1.5 inch (38.1 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Single Wall Sight Flow Glass - GX300B-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 3 inch (76.2 mm)
View Details
Single Wall Sight Flow Glass - GX200V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details
Wafer Style Double Wall Sight Flow Indicator - GYW600V-PP - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Flanged
Thread or Flange Size: 6 inch (152 mm)
View Details
Double Wall Sight Flow Glass - GY200B-PV - Plast-O-Matic Valves, Inc.
Specs
Window Shape Full View
Connection Type Threaded - NPT
Thread or Flange Size: 2 inch (50.8 mm)
View Details