Plast-O-Matic Valves, Inc. Ultra-Pure Gauge Guard GGMUEP-PP-B

Description
Series GGMU Ultra-pure “zero deadleg” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options.
Request a Quote
Description
Series GGMU Ultra-pure “zero deadleg” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The GGMU series is an ultra-pure, inline gauge guard designed to eliminate dead-leg contamination in liquid systems, using a flexible elastomer spool to transmit pressure accurately while isolating the gauge from process fluid. It features true union ends, a bleed port for complete filling, and sanitary, crevice-free seals. The GGMUEP-PP-B variant includes EPDM elastomers and natural polypropylene wetted parts, with a 25mm (3/4") pipe size, and accepts a standard 2.5-inch stainless steel gauge with 1/4" NPT connection. Dimensions are 4.52 in. (115 mm) length, 1.87 in. (47 mm) diameter, and 3.83 in. (97 mm) height. Only pressure service is supported; vacuum use is not permitted.

Datasheet Summary
Powered by GS/AI

The GGMU series is an ultra-pure, inline gauge guard designed to eliminate dead-leg contamination in liquid systems, using a flexible elastomer spool to transmit pressure accurately while isolating the gauge from process fluid. It features true union ends, a bleed port for complete filling, and sanitary, crevice-free seals. The GGMUEP-PP-B variant includes EPDM elastomers and natural polypropylene wetted parts, with a 25mm (3/4") pipe size, and accepts a standard 2.5-inch stainless steel gauge with 1/4" NPT connection. Dimensions are 4.52 in. (115 mm) length, 1.87 in. (47 mm) diameter, and 3.83 in. (97 mm) height. Only pressure service is supported; vacuum use is not permitted.

Suppliers

Company
Product
Description
Supplier Links
Ultra-Pure Gauge Guard - GGMUEP-PP-B - Plast-O-Matic Valves, Inc.
Cedar Grove, NJ, United States
Ultra-Pure Gauge Guard
GGMUEP-PP-B
Ultra-Pure Gauge Guard GGMUEP-PP-B
Series GGMU Ultra-pure “zero deadleg” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options.

Series GGMU Ultra-pure “zero deadleg” inline isolator in PVDF, Natural Polypro, or PVC with a variety of spigot or sanitary connections and gauge options.

Supplier's Site Datasheet

Technical Specifications

  Plast-O-Matic Valves, Inc.
Product Category Diaphragm Seals
Product Number GGMUEP-PP-B
Product Name Ultra-Pure Gauge Guard
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Other; (EPDM)
Upper and Lower Housing Materials Natural Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Pure Gauge Guard - GGMUV-PP-B - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
Ultra-Pure Gauge Guard - GGMUV-PV-E - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
Ultra-Pure Gauge Guard - GGMUV-PF-D - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm
Process Connection Features In-line
Diaphragm Material Viton
View Details
Chemical Use Gauge Guard - GGTS1-PV - Plast-O-Matic Valves, Inc.
Plast-O-Matic Valves, Inc.
Specs
Seal Design Clamped Diaphragm; Removable Upper Housing (optional feature)
Diaphragm Material Other; (PTFE)
Upper and Lower Housing Materials Geon PVC
View Details