The Series DGV degassing valve is an all-plastic, automatic venting device designed for continuous removal of trace gases from piping systems, particularly in aggressive environments such as sodium hypochlorite or ozone systems. It features a float-actuated mechanism that opens to release gas and closes when liquid returns. The valve is installed vertically at the highest point of the system and has a 1/2" NPT connection with a 1/8" NPT vent port. Available body materials include PVC, CPVC, polypropylene, and PVDF, with FKM or EPDM elastomers. Maximum operating pressure is 100 psi, minimum specific gravity is 0.9, and physical dimensions are 4.25" high by 2.25" diameter. United States Patent #7,481,238 B2 applies to the design.
Series DGV United States Patent #7,481,238 B2. Unique float design opens as air or gas collects in the valve, closes when liquid returns, allowing continuous expulsion of trace amounts of gas as it occurs. 1/2″ tee connection for virtually any pipe size; offered in a variety of corrosion resistant and ultrapure plastic materials — now including clear Acrylic for easy visual verification of degassing.
| Plast-O-Matic Valves, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | DGV |
| Product Name | PVC / CPVC Degassing Valve |
| Valve Type | Degassing Valve |
| Primary Material | PVC; CPVC (optional feature); PP (optional feature); PVDF (optional feature) |
| Media | Gas; Sodium Hypochlorite, Ozone Systems |
| Valve Size | 0.50 inch (12.70 mm) |