Placid Industries, Inc. H11 Hysteresis Brake H11

Description
Torque is proportional to input current, and independent of RPM. Torque is especially smooth, even at near-zero RPM. Also good for light tension / high RPM applications, due to good heat dissipation ratings. All models except H3 have the Cog-Buster which keeps slip torque smooth. Torque is produced without friction plates or magnetic particles. Life is extremely long, even at high RPM, because torque is produced magnetically across an air gap. Slip torque is extremely smooth, even down to zero RPM. Placid Industries' Cog-Buster automatically de-cogs the brake within one revolution of the shaft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate continuously. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current. Not suitable for precise positioning applications
Request a Quote Datasheet
Description
Torque is proportional to input current, and independent of RPM. Torque is especially smooth, even at near-zero RPM. Also good for light tension / high RPM applications, due to good heat dissipation ratings. All models except H3 have the Cog-Buster which keeps slip torque smooth. Torque is produced without friction plates or magnetic particles. Life is extremely long, even at high RPM, because torque is produced magnetically across an air gap. Slip torque is extremely smooth, even down to zero RPM. Placid Industries' Cog-Buster automatically de-cogs the brake within one revolution of the shaft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate continuously. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current. Not suitable for precise positioning applications
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
H11 Hysteresis Brake - H11 - Placid Industries, Inc.
Elmira, NY, United States
H11 Hysteresis Brake
H11
H11 Hysteresis Brake H11
Torque is proportional to input current, and independent of RPM. Torque is especially smooth, even at near-zero RPM. Also good for light tension / high RPM applications, due to good heat dissipation ratings. All models except H3 have the Cog-Buster which keeps slip torque smooth. Torque is produced without friction plates or magnetic particles. Life is extremely long, even at high RPM, because torque is produced magnetically across an air gap. Slip torque is extremely smooth, even down to zero RPM. Placid Industries' Cog-Buster automatically de-cogs the brake within one revolution of the shaft. With no electrical excitation, the shaft freely rotates. With electrical excitation, the shaft becomes coupled to the case. While the load torque is less than the output torque, the shaft won’t rotate continuously. When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current. Not suitable for precise positioning applications

Torque is proportional to input current, and independent of RPM. Torque is especially smooth, even at near-zero RPM. Also good for light tension / high RPM applications, due to good heat dissipation ratings. All models except H3 have the Cog-Buster which keeps slip torque smooth.

  • Torque is produced without friction plates or magnetic particles. Life is extremely long, even at high RPM, because torque is produced magnetically across an air gap.
  • Slip torque is extremely smooth, even down to zero RPM. Placid Industries' Cog-Buster automatically de-cogs the brake within one revolution of the shaft.
  • With no electrical excitation, the shaft freely rotates.
  • With electrical excitation, the shaft becomes coupled to the case.
  • While the load torque is less than the output torque, the shaft won’t rotate continuously.
  • When the load torque is increased, the brake will slip smoothly at the torque level set by the coil input current.
  • Not suitable for precise positioning applications
Supplier's Site Datasheet

Technical Specifications

  Placid Industries, Inc.
Product Category Electric Brakes
Product Number H11
Product Name H11 Hysteresis Brake
Power 0.0027 HP
Unlock Full Specs
to access all available technical data

Similar Products

B5Z Magnetic Particle Brake - B5Z - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 3500 rpm
Voltage 6 to 24 volts
Shaft Mounting holes are on one side only
View Details
B1 Magnetic Particle Brake - B1 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Speed 3000 rpm
Voltage 6 to 24 volts
Shaft Mounting holes are on one side only
View Details
B7-24-1ME Replacement Magnetic Particle Brake - B7-24-1ME - Placid Industries, Inc.
Specs
Voltage 24 volts
Diameter 2.00 to 2.01 inch (50.8 to 51 mm)
View Details
H140 Hysteresis Brake - H140 - Placid Industries, Inc.
Placid Industries, Inc.
Specs
Power 0.0094 HP
Speed 5000 rpm
Voltage 6 to 90 volts
View Details