Piper Aircraft, Inc. Piper Trainer Aircraft Archer DX

Description
The Archer DX is Piper’s newest generation of aircraft for today’s pilot. Unparalleled fuel efficiency and superior operating economics offer the freedom of flight with less expenditure. A CD-155 diesel engine and advanced Garmin avionics suite ensure reliability in this contemporary aircraft. With 15% less acquisition costs*, the Archer DX offers a compelling argument in the current economy. Piper continues to evolve to meet the modern pilot’s needs, while promotiong the most fundamental legacy and maintaining the original intent: a passion for flying. *Compared to other four-place diesel trainer aircraft. CD-155 Four Seats 123 ktas / 228 km/h 75% Power 848 nm / 1,570 km Range Garmin G1000 Avionics Suite DX INTERIOR DESIGN Get acquainted with the softer side of rugged vinyl. The Archer DX’s interior is designed with both comfort and function in mind. Soft vinyl seats yield and conform for maximum traveling comfort, but remain durable enough to withstand the demands of repetitive use. Ergonomic interior design facilitates maximum cabin comfort. When it comes to tough love, you will love the soft side of this aircraft’s tough interior. * Wheel fairings are not an option. EXTERIOR DESIGN RUGGED PERFECTION The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price Archer DX Starting At: $399,495 Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping. ADDITIONAL STANDARD EQUIPMENT CD-155 Diesel Engine with FADEC | Tail Strobe Light | Wing Tip Landing/Recognition Lights OPTIONAL EQUIPMENT Jeppesen ChartView XM Satellite Radio / Weather (GDL 69A) Synthetic Vision TAWS-B ADF – Honeywell KR 87 DME – Honeywell KN 63 Electric Trim STEC-55X Autopilot with Altitude Preselect and Electric Trim Traffic Advisory System United Kingdom Lighting Package Travelers Package: Passenger Baggage Door and Additional Viewing Windows Top Metallic Base Color Bottom Metallic Base Color Non-Standard Approved Paint Scheme AmSafe Seatbelts – Pilot and Co-Pilot Positions Additional Special Options
Description
The Archer DX is Piper’s newest generation of aircraft for today’s pilot. Unparalleled fuel efficiency and superior operating economics offer the freedom of flight with less expenditure. A CD-155 diesel engine and advanced Garmin avionics suite ensure reliability in this contemporary aircraft. With 15% less acquisition costs*, the Archer DX offers a compelling argument in the current economy. Piper continues to evolve to meet the modern pilot’s needs, while promotiong the most fundamental legacy and maintaining the original intent: a passion for flying. *Compared to other four-place diesel trainer aircraft. CD-155 Four Seats 123 ktas / 228 km/h 75% Power 848 nm / 1,570 km Range Garmin G1000 Avionics Suite DX INTERIOR DESIGN Get acquainted with the softer side of rugged vinyl. The Archer DX’s interior is designed with both comfort and function in mind. Soft vinyl seats yield and conform for maximum traveling comfort, but remain durable enough to withstand the demands of repetitive use. Ergonomic interior design facilitates maximum cabin comfort. When it comes to tough love, you will love the soft side of this aircraft’s tough interior. * Wheel fairings are not an option. EXTERIOR DESIGN RUGGED PERFECTION The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price Archer DX Starting At: $399,495 Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping. ADDITIONAL STANDARD EQUIPMENT CD-155 Diesel Engine with FADEC | Tail Strobe Light | Wing Tip Landing/Recognition Lights OPTIONAL EQUIPMENT Jeppesen ChartView XM Satellite Radio / Weather (GDL 69A) Synthetic Vision TAWS-B ADF – Honeywell KR 87 DME – Honeywell KN 63 Electric Trim STEC-55X Autopilot with Altitude Preselect and Electric Trim Traffic Advisory System United Kingdom Lighting Package Travelers Package: Passenger Baggage Door and Additional Viewing Windows Top Metallic Base Color Bottom Metallic Base Color Non-Standard Approved Paint Scheme AmSafe Seatbelts – Pilot and Co-Pilot Positions Additional Special Options

Suppliers

Company
Product
Description
Supplier Links
Piper Trainer Aircraft - Archer DX - Piper Aircraft, Inc.
Vero Beach, FL, USA
Piper Trainer Aircraft
Archer DX
Piper Trainer Aircraft Archer DX
The Archer DX is Piper’s newest generation of aircraft for today’s pilot. Unparalleled fuel efficiency and superior operating economics offer the freedom of flight with less expenditure. A CD-155 diesel engine and advanced Garmin avionics suite ensure reliability in this contemporary aircraft. With 15% less acquisition costs*, the Archer DX offers a compelling argument in the current economy. Piper continues to evolve to meet the modern pilot’s needs, while promotiong the most fundamental legacy and maintaining the original intent: a passion for flying. *Compared to other four-place diesel trainer aircraft. CD-155 Four Seats 123 ktas / 228 km/h 75% Power 848 nm / 1,570 km Range Garmin G1000 Avionics Suite DX INTERIOR DESIGN Get acquainted with the softer side of rugged vinyl. The Archer DX’s interior is designed with both comfort and function in mind. Soft vinyl seats yield and conform for maximum traveling comfort, but remain durable enough to withstand the demands of repetitive use. Ergonomic interior design facilitates maximum cabin comfort. When it comes to tough love, you will love the soft side of this aircraft’s tough interior. * Wheel fairings are not an option. EXTERIOR DESIGN RUGGED PERFECTION The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request. EQUIPMENT AVIONICS GARMIN G1000 AVIONICS SUITE Standard Equipped List Price Archer DX Starting At: $399,495 Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping. ADDITIONAL STANDARD EQUIPMENT CD-155 Diesel Engine with FADEC | Tail Strobe Light | Wing Tip Landing/Recognition Lights OPTIONAL EQUIPMENT Jeppesen ChartView XM Satellite Radio / Weather (GDL 69A) Synthetic Vision TAWS-B ADF – Honeywell KR 87 DME – Honeywell KN 63 Electric Trim STEC-55X Autopilot with Altitude Preselect and Electric Trim Traffic Advisory System United Kingdom Lighting Package Travelers Package: Passenger Baggage Door and Additional Viewing Windows Top Metallic Base Color Bottom Metallic Base Color Non-Standard Approved Paint Scheme AmSafe Seatbelts – Pilot and Co-Pilot Positions Additional Special Options

The Archer DX is Piper’s newest generation of aircraft for today’s pilot. Unparalleled fuel efficiency and superior operating economics offer the freedom of flight with less expenditure. A CD-155 diesel engine and advanced Garmin avionics suite ensure reliability in this contemporary aircraft. With 15% less acquisition costs*, the Archer DX offers a compelling argument in the current economy. Piper continues to evolve to meet the modern pilot’s needs, while promotiong the most fundamental legacy and maintaining the original intent: a passion for flying.

*Compared to other four-place diesel trainer aircraft.

  • CD-155
  • Four Seats
  • 123 ktas / 228 km/h 75% Power
  • 848 nm / 1,570 km Range
  • Garmin G1000 Avionics Suite

DX INTERIOR DESIGN

Get acquainted with the softer side of rugged vinyl. The Archer DX’s interior is designed with both comfort and function in mind. Soft vinyl seats yield and conform for maximum traveling comfort, but remain durable enough to withstand the demands of repetitive use. Ergonomic interior design facilitates maximum cabin comfort. When it comes to tough love, you will love the soft side of this aircraft’s tough interior.

* Wheel fairings are not an option.

EXTERIOR DESIGN

RUGGED PERFECTION

The Piper Archer exterior styling utilizes a Axalta Imron polyurethane white base paint with a choice of two fuselage vinyl trim stripes. Registration numbers are color coordinated. Custom paint schemes are quoted upon request.

EQUIPMENT

AVIONICS

GARMIN G1000 AVIONICS SUITE

Standard Equipped List Price Archer DX Starting At: $399,495
Two 10.4” High Resolution XGA (PFD/MFD), Aspen Standby System (EFD 1000), Attitude Heading Reference System (AHRS), Solid State Air Data Computer (ADC), Solid State 3-Axis Magnetometer, Dual IFR Enroute/Approach and WAAS Certified GPS, Electronic Engine Indication System (EIS), Dual Nav/Comm (16 watt), GTX 33ES Transponder with Extended Squitter, Digital Audio Panel, Traffic Information Systems (TIS), Terrain and Obstacle Mapping.

ADDITIONAL STANDARD EQUIPMENT

CD-155 Diesel Engine with FADEC | Tail Strobe Light | Wing Tip Landing/Recognition Lights

OPTIONAL EQUIPMENT

Jeppesen ChartView
XM Satellite Radio / Weather (GDL 69A)
Synthetic Vision
TAWS-B
ADF – Honeywell KR 87
DME – Honeywell KN 63
Electric Trim
STEC-55X Autopilot with Altitude Preselect and Electric Trim
Traffic Advisory System United Kingdom Lighting Package
Travelers Package: Passenger Baggage Door
and Additional Viewing Windows
Top Metallic Base Color
Bottom Metallic Base Color
Non-Standard Approved Paint Scheme
AmSafe Seatbelts – Pilot and Co-Pilot Positions
Additional Special Options

Supplier's Site

Technical Specifications

  Piper Aircraft, Inc.
Product Category Aircraft
Product Number Archer DX
Product Name Piper Trainer Aircraft
Unlock Full Specs
to access all available technical data

Similar Products