The AW169 is the latest-generation 4.5 tonne class twin-turbine helicopter, featuring class-leading performance for versatile capability in the most demanding operating conditions.
The aircraft exceeds the most demanding market and regulatory requirements, including the most recent FAA and EASA Part 29 standards for performance and safety.
Pilots benefit from an advanced open-architecture avionics suite with fully digital glass cockpit and excellent external visibility for optimised situational awareness and minimised workload.
Operators benefit from a large, rapidly reconfigurable cabin, with constant-height cross section and easy access for adaptability to a variety of missions.
Leading Features
MTOW: 4.5 tonne class
Powerplant: 2 x Pratt & Whitney Canada PW210A (1,000 shp class each)
Crew/Passengers: 1 or 2 pilots with 10 or 8 passengers
Technical Data
| 4.5 tonne class |
| 2 x Pratt & Whitney Canada PW210A series turboshafts (1,000 shp class each) with FADEC |
| Certification Category | EASA CS-29 / FAR Part 29 Latest Amendments | |||
| Cat. A Capability | Vertical Cat. A / Class 1 up to ISA+20 at S.L. | |||
| Hovering Performances | Optimised for Hot & High operations |
| Overall Length* | 14.65 | m | 48 | ft | 01 | in |
| Overall Height* | 4.50 | m | 14 | ft | 09 | in |
| Rotor Diameter | 12.12 | m | 39 | ft | 09 | in |
| Tail Rotor Clearance | 2.16 | m | 7 | ft | 01 | in |
| Fuselage Clearance | 0.50 | m | 1 | ft | 08 | in |
| Cabin Dimension | Width 2.05 m / 6 ft 09 in Height 1.32 m / 4 ft 04 in Length** 2.77 m / 9 ft 01 in |
| Main cabin | 6.3 | cu. m | 222 | cu. ft. |
| Baggage compartment | 1.4 | cu. m | 49 | cu. ft |
| Flight Crew | 1 / 2 |
| Passenger seating | Up to 10 |
* Rotors turning
** Dual Pilot configuration
| AgustaWestland | |
|---|---|
| Product Category | Aircraft |
| Product Number | AW169 |
| Product Name | Helicopter |