Harmonics Limited TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer HLTM045

Description
The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize transformers or switchgear or to use double neutrals. With reduced harmonic currents, the transformer can run at lower operating temperatures and make greater usable power available for more loads. The TransMax can be fully “right-sized” including switchgear and wiring and does not require the extra space of a larger transformer. Energy savings are sustained for the life of the transformer, yield an attractive ROI and may help buildings qualify for LEED points. Among the many purchasers of the TransMax are HSBC and UBS, both for multiple locations of their institutions, ESPN, Fox News and the State of California Insurance Fund for numerous branches.
Description
The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize transformers or switchgear or to use double neutrals. With reduced harmonic currents, the transformer can run at lower operating temperatures and make greater usable power available for more loads. The TransMax can be fully “right-sized” including switchgear and wiring and does not require the extra space of a larger transformer. Energy savings are sustained for the life of the transformer, yield an attractive ROI and may help buildings qualify for LEED points. Among the many purchasers of the TransMax are HSBC and UBS, both for multiple locations of their institutions, ESPN, Fox News and the State of California Insurance Fund for numerous branches.

Suppliers

Company
Product
Description
Supplier Links
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer - HLTM045 - Harmonics Limited
New Haven, CT, USA
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer
HLTM045
TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer HLTM045
The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize transformers or switchgear or to use double neutrals. With reduced harmonic currents, the transformer can run at lower operating temperatures and make greater usable power available for more loads. The TransMax can be fully “right-sized” including switchgear and wiring and does not require the extra space of a larger transformer. Energy savings are sustained for the life of the transformer, yield an attractive ROI and may help buildings qualify for LEED points. Among the many purchasers of the TransMax are HSBC and UBS, both for multiple locations of their institutions, ESPN, Fox News and the State of California Insurance Fund for numerous branches.

The TransMax® integrates its patented HSS® technology with a TP-1 rated transformer to prevent activation of the damaging 3rd harmonic current which wastes usable energy, reduces system capacity, causes excess heat, and costs more to operate. Moreover, there is no need to oversize transformers or switchgear or to use double neutrals. With reduced harmonic currents, the transformer can run at lower operating temperatures and make greater usable power available for more loads. The TransMax can be fully “right-sized” including switchgear and wiring and does not require the extra space of a larger transformer. Energy savings are sustained for the life of the transformer, yield an attractive ROI and may help buildings qualify for LEED points.

Among the many purchasers of the TransMax are HSBC and UBS, both for multiple locations of their institutions, ESPN, Fox News and the State of California Insurance Fund for numerous branches.

Supplier's Site

Technical Specifications

  Harmonics Limited
Product Category Harmonic Filters
Product Number HLTM045
Product Name TransMax® (Copper) Harmonics Suppression System for Phase to Neutral Connected Loads with Integral Transformer
Filter Type Passive
Signal Type Three Phase
Input Voltage 208V (optional feature); 480V
Features UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Matrix® ONE Single Phase Harmonic Filters -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
THID 12 %
View Details
GenMax® 3rd-Harmonic Blocking Filter for use with Multiple Paralleled Generators - HLGM0.25-48Y - Harmonics Limited
Specs
Filter Type Passive
Signal Type Three Phase
Input Voltage 110V; 208V; 240V; 480V; 480-277, 240/138, or 208/120
View Details
 - NCE™ - Mirus International, Inc.
Mirus International, Inc.
Specs
Filter Type Passive
Signal Type Three Phase
Standard Compliance IEEE519; NEMA ST-20, ANSI, CSA
View Details
DPM™ Digital Power Manager™ - 3ACDPM100-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details