Piezosystem Jena, Inc. Miniature Double Plane Mirror Interferometer SP-D Series

Description
Our Series SP-D double plane mirror interferometers are designed for incorporation into customer supplied systems, and are used for simultaneously making pairs of nanoprecision length measurements. The differences in these pairs of length measurements, and the separations between their two beams, are then used for accurately determining the associated angles involved, where the angular measurement range is approxi-mately two minutes of arc and independent of beam separation. In cases involving small length changes, focusing their external beams on the objects being measured allows an increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables. Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are transmitted to their electronic power supply/signal processing modules for processing. Their He-Ne lasers, which are frequency stabilized on models designed for making longer length measurements, along with corrections for environmental shifts in laser wavelength, provide the basis for their high metric precision. A PC running a custom software package is employed for operating their electronic modules and displaying measurement results.
Datasheet
Description
Our Series SP-D double plane mirror interferometers are designed for incorporation into customer supplied systems, and are used for simultaneously making pairs of nanoprecision length measurements. The differences in these pairs of length measurements, and the separations between their two beams, are then used for accurately determining the associated angles involved, where the angular measurement range is approxi-mately two minutes of arc and independent of beam separation. In cases involving small length changes, focusing their external beams on the objects being measured allows an increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables. Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are transmitted to their electronic power supply/signal processing modules for processing. Their He-Ne lasers, which are frequency stabilized on models designed for making longer length measurements, along with corrections for environmental shifts in laser wavelength, provide the basis for their high metric precision. A PC running a custom software package is employed for operating their electronic modules and displaying measurement results.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Miniature Double Plane Mirror Interferometer - SP-D Series - Piezosystem Jena, Inc.
Hopedale, MA, USA
Miniature Double Plane Mirror Interferometer
SP-D Series
Miniature Double Plane Mirror Interferometer SP-D Series
Our Series SP-D double plane mirror interferometers are designed for incorporation into customer supplied systems, and are used for simultaneously making pairs of nanoprecision length measurements. The differences in these pairs of length measurements, and the separations between their two beams, are then used for accurately determining the associated angles involved, where the angular measurement range is approxi-mately two minutes of arc and independent of beam separation. In cases involving small length changes, focusing their external beams on the objects being measured allows an increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables. Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are transmitted to their electronic power supply/signal processing modules for processing. Their He-Ne lasers, which are frequency stabilized on models designed for making longer length measurements, along with corrections for environmental shifts in laser wavelength, provide the basis for their high metric precision. A PC running a custom software package is employed for operating their electronic modules and displaying measurement results.

Our Series SP-D double plane mirror interferometers are designed for incorporation into customer supplied systems, and are used for simultaneously making pairs of nanoprecision length measurements.
The differences in these pairs of length measurements, and the separations between their two beams, are then used for accurately determining the associated angles involved, where the angular measurement range is approxi-mately two minutes of arc and independent of beam separation.
In cases involving small length changes, focusing their external beams on the objects being measured allows an increase of ± 30 minutes of arc to the angular measurement range. Their laser light sources are coupled to their sensor heads via fiber optic cables.

Their miniature interferometers convert motion of their moving mirrors into pairs of optical interference signals that are transmitted to their electronic power supply/signal processing modules for processing. Their He-Ne lasers, which are frequency stabilized on models designed for making longer length measurements, along with corrections for environmental shifts in laser wavelength, provide the basis for their high metric precision.
A PC running a custom software package is employed for operating their electronic modules and displaying measurement results.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Interferometers
Product Number SP-D Series
Product Name Miniature Double Plane Mirror Interferometer
Laser Type HeNe
Unlock Full Specs
to access all available technical data

Similar Products

Sensors for thickness measurements - interferoMETER IMP TH45 - Micro-Epsilon Group
Specs
Measurement Capability Thickness; Specialty / Other; Thickness
Optical Configuration NIR-SLED interferometer
Operating Temperature 41 to 158 F (5 to 70 C)
View Details
Atmospheric Emitted Radiance Interferometer - AERI - ABB Measurement & Analytics
Specs
Applications

Weather forecasting, Cloud and aerosol studies, Air quality monitoring (pollution), Airport monitoring, etc.

Optical Configuration Michelson
Laser Type CO2
View Details
Fizeau Interferometer for Flat or Spherical Surfaces - FI 1100 Z - Mahr Inc.
Specs
Measurement Capability Specialty / Other; Flat and Spherical Surfaces
Applications Measurement of Flat, Concave or Convex Surfaces; Prism, Corner Cube, Wedge Angle and Homogeneity Measurements; Measurement of Machined, Ceramic
Orientation Horizontal
View Details
Triple-beam Plane-Mirror Interferometer - SP-TR Series - Piezosystem Jena, Inc.
Specs
Laser Type HeNe
Laser Wavelength 633 nm (6328 Å)
Remote Interface Computer Interface
View Details