Piezosystem Jena, Inc. Piezo Electrical Nosepiece Focusing Device for Microscopes MIPOS N100/2

Description
piezoelectric objective lens positioning system 100 µm range of motion compact design high resonant frequency easy to mount on microscopes optional: integrated capacitive sensor applications: surface scanning and analysis semiconductor analysis equipment scanning interferometry & biotechnology (e.g. cell inspection) ray focusing for print processes The MIPOS N100/2 series offers positioning and a scan-range up to 100 µm. These systems can be used with objectives and objective revolvers with an NA up to 20 mm. The parallelogram principle designed by piezosystem jena assures a high parallel motion, without any impact in the optical axis. The design with an integrated preload, offers a high resonant frequency and highly parallel motion. Based on these characteristics, fast and exact scanning applications with a small rise time can easily be achieved. Adapter plates for the mounting of the MIPOS N100/2 to your existing assembly are easily installed. This allows for the use of the MIPOS N100/2 with any objective, thus, making this process no longer time consuming and costly.
Datasheet
Description
piezoelectric objective lens positioning system 100 µm range of motion compact design high resonant frequency easy to mount on microscopes optional: integrated capacitive sensor applications: surface scanning and analysis semiconductor analysis equipment scanning interferometry & biotechnology (e.g. cell inspection) ray focusing for print processes The MIPOS N100/2 series offers positioning and a scan-range up to 100 µm. These systems can be used with objectives and objective revolvers with an NA up to 20 mm. The parallelogram principle designed by piezosystem jena assures a high parallel motion, without any impact in the optical axis. The design with an integrated preload, offers a high resonant frequency and highly parallel motion. Based on these characteristics, fast and exact scanning applications with a small rise time can easily be achieved. Adapter plates for the mounting of the MIPOS N100/2 to your existing assembly are easily installed. This allows for the use of the MIPOS N100/2 with any objective, thus, making this process no longer time consuming and costly.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Piezo Electrical Nosepiece Focusing Device for Microscopes - MIPOS N100/2 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Piezo Electrical Nosepiece Focusing Device for Microscopes
MIPOS N100/2
Piezo Electrical Nosepiece Focusing Device for Microscopes MIPOS N100/2
piezoelectric objective lens positioning system 100 µm range of motion compact design high resonant frequency easy to mount on microscopes optional: integrated capacitive sensor applications: surface scanning and analysis semiconductor analysis equipment scanning interferometry & biotechnology (e.g. cell inspection) ray focusing for print processes The MIPOS N100/2 series offers positioning and a scan-range up to 100 µm. These systems can be used with objectives and objective revolvers with an NA up to 20 mm. The parallelogram principle designed by piezosystem jena assures a high parallel motion, without any impact in the optical axis. The design with an integrated preload, offers a high resonant frequency and highly parallel motion. Based on these characteristics, fast and exact scanning applications with a small rise time can easily be achieved. Adapter plates for the mounting of the MIPOS N100/2 to your existing assembly are easily installed. This allows for the use of the MIPOS N100/2 with any objective, thus, making this process no longer time consuming and costly.

piezoelectric objective lens positioning system

  • 100 µm range of motion
  • compact design
  • high resonant frequency
  • easy to mount on microscopes
  • optional: integrated capacitive sensor

applications:

  • surface scanning and analysis
  • semiconductor analysis equipment
  • scanning interferometry & biotechnology (e.g. cell inspection)
  • ray focusing for print processes

The MIPOS N100/2 series offers positioning and a scan-range up to 100 µm.

These systems can be used with objectives and objective revolvers with an NA up to 20 mm.

The parallelogram principle designed by piezosystem jena assures a high parallel motion, without any impact in the optical axis. The design with an integrated preload, offers a high resonant frequency and highly parallel motion. Based on these characteristics, fast and exact scanning applications with a small rise time can easily be achieved.

Adapter plates for the mounting of the MIPOS N100/2 to your existing assembly are easily installed. This allows for the use of the MIPOS N100/2 with any objective, thus, making this process no longer
time consuming and costly.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Microscope Stages
Product Number MIPOS N100/2
Product Name Piezo Electrical Nosepiece Focusing Device for Microscopes
Stage Type Z-Axis Stage
Unlock Full Specs
to access all available technical data

Similar Products

BIX Miniature Linear Stage - B-421 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Stage Type Biphase Inertia Technology BIX
X-Travel 13 to 33 mm (0.5118 to 1.3 inch)
Resolution 0.0060 µm (2.36E-4 mil)
View Details
Compact 2-Axis Translation Stage - PXY AP - Piezosystem Jena, Inc.
Specs
Stage Type Automated Stage
Features GraduatedMeasuring
X-Travel 0.0300 to 0.7000 mm (0.0012 to 0.0276 inch)
View Details
QNPHD Series Single-Axis, High-Dynamic Piezo Nanopositioning Stages -  - Aerotech, Inc.
Specs
Stage Type Piezo Nanopositioning Stage
X-Travel 0.0100 to 0.0400 mm (3.94E-4 to 0.0016 inch)
Resolution 0.0200 µm (7.87E-4 mil)
View Details
Stage Platform - Mad-Deck™/ M - Mad City Labs, Inc.
Specs
Stage Type Manual Stage (optional feature); Motorized Stage (optional feature); Z-Axis Stage (optional feature)
Features Programmable
X-Travel 25 mm (0.9843 inch)
View Details