Piezosystem Jena, Inc. Voice Coil Linear Stage L100

Description
linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice coil series was developed for exact positioning of components over a long travel range. The stages are based on a voice coil actuating principle. The fast response time and the maximum speed of 200 mm/sec make the systems ideally suited for precise positioning of small components over a travel range of up to 20 mm. One of the key features, besides the long travel range, is the generated force of 18 N. The systems are equipped with a high resolution linear encoder for use during closed loop control. To support the high performance of the L 100 and L 200 linear stages, piezosystem jena offers the controller units VCC 3 and VCC 7, with serial interfaces and integrated function generators. With the excellent technical parameters and an accurate precision of 100 nm, the L 100 and L 200 close the gap between high precision piezo positioning stages of piezosystem jena and motorized positioning stages available on the market.
Datasheet
Description
linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice coil series was developed for exact positioning of components over a long travel range. The stages are based on a voice coil actuating principle. The fast response time and the maximum speed of 200 mm/sec make the systems ideally suited for precise positioning of small components over a travel range of up to 20 mm. One of the key features, besides the long travel range, is the generated force of 18 N. The systems are equipped with a high resolution linear encoder for use during closed loop control. To support the high performance of the L 100 and L 200 linear stages, piezosystem jena offers the controller units VCC 3 and VCC 7, with serial interfaces and integrated function generators. With the excellent technical parameters and an accurate precision of 100 nm, the L 100 and L 200 close the gap between high precision piezo positioning stages of piezosystem jena and motorized positioning stages available on the market.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voice Coil Linear Stage - L100 - Piezosystem Jena, Inc.
Hopedale, MA, USA
Voice Coil Linear Stage
L100
Voice Coil Linear Stage L100
linear travel range of 20 mm feedback encoder integrated repeatability within the nm range generated forces of up to 18 N typ. resolution of 0.05 µm The linear drive voice coil series was developed for exact positioning of components over a long travel range. The stages are based on a voice coil actuating principle. The fast response time and the maximum speed of 200 mm/sec make the systems ideally suited for precise positioning of small components over a travel range of up to 20 mm. One of the key features, besides the long travel range, is the generated force of 18 N. The systems are equipped with a high resolution linear encoder for use during closed loop control. To support the high performance of the L 100 and L 200 linear stages, piezosystem jena offers the controller units VCC 3 and VCC 7, with serial interfaces and integrated function generators. With the excellent technical parameters and an accurate precision of 100 nm, the L 100 and L 200 close the gap between high precision piezo positioning stages of piezosystem jena and motorized positioning stages available on the market.
  • linear travel range of 20 mm
  • feedback encoder
  • integrated repeatability within the nm range
  • generated forces of up to 18 N
  • typ. resolution of 0.05 µm

The linear drive voice coil series was developed for exact positioning of components over a long travel range.

The stages are based on a voice coil actuating principle. The fast response time and the maximum speed of 200 mm/sec make the systems ideally suited for precise positioning of small components over a travel range of up to 20 mm. One of the key features, besides the long travel range, is the generated force of 18 N.

The systems are equipped with a high resolution linear encoder for use during closed loop control. To support the high performance of the L 100 and L 200 linear stages, piezosystem jena offers the controller units VCC 3 and VCC 7, with serial interfaces and integrated function generators.

With the excellent technical parameters and an accurate precision of 100 nm, the L 100 and L 200 close the gap between high precision piezo positioning stages of piezosystem jena and motorized positioning stages available on the market.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Voice Coil Actuators and Motors
Product Number L100
Product Name Voice Coil Linear Stage
Device Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Semi-housed Linear Voice Coil Actuator - LA13-11-001A-3E - Sensata Technologies
Specs
Device Type Linear
Peak Force (FP) 3.48 lbs (1.58 kg)
Linear Stroke 0.2504 inch (6.36 mm)
View Details
PIMag® Motion Controller - C-414 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Peak Current 5 amps
View Details
Voice Coil Motor - VM5050 - GEEPLUS Inc.
Specs
Device Type Linear
Peak Current 0.6000 to 2.6 amps
Continuous Power 24 watts
View Details
Voice Coil Linear Stage - L200 - Piezosystem Jena, Inc.
Piezosystem Jena, Inc.
Specs
Device Type Linear
Continuous Power 5 watts
Peak Force (FP) 4.05 lbs (1.84 kg)
View Details