Piezosystem Jena, Inc. Optical Fiberswitch & Multiplexer FSM-Customized Solution

Description
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
Datasheet
Description
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Fiberswitch & Multiplexer - FSM-Customized Solution - Piezosystem Jena, Inc.
Hopedale, MA, USA
Optical Fiberswitch & Multiplexer
FSM-Customized Solution
Optical Fiberswitch & Multiplexer FSM-Customized Solution
Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application. Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications. Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detecto r system. All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.

Customized fiber optic switches are an important part of the product range offered by piezosystem jena. Individually manufactured, the optical switches are designed and developed in close collaboration with the end user. The customer receives a custom tailored solution which guarantees the best results for each application.
Based on a modular system, components are selected in combinations for various special solutions. Housing, fiber type, connector configurations, and control interfaces are all selectable from a wide range of possibilities to meet customer requirements. Fiber optical switches are typically used for spectroscopy and chemical analytics applications.
Using fiber switches is an ideal method of combining different sensor points in just one spectrometer. As a result, the end user derives a cost benefit by directly comparing different optical channels using a single spectrometer/detector system.
All piezosystem jena switches work without any optical components. Hence, there is no dependency on any wavelength. They can be used from the UV up to the IR region. A standard switch configuration comes with one meter fiber length on input and output connectors. Bulkhead connectors are also available. The switch can be controlled by parallel port interface, by RS232, by USB interface, or by Ethernet. Usually the system is very compact and comes in a 19" industrial casing.

Supplier's Site Datasheet

Technical Specifications

  Piezosystem Jena, Inc.
Product Category Wavelength Division Multiplexers (WDM)
Product Number FSM-Customized Solution
Product Name Optical Fiberswitch & Multiplexer
Cable Type Multimode
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensing Instrument - HYPERION si255 - Luna Innovations
Specs
Multiplexer Type Wavelength Division Multiplexer
Connector Type LC/APC
Multiplexer Features Rack Mount (optional feature)
View Details
Wavelength Division Multiplexers (WDM) - 1315 - S.I. Tech, Inc.
Specs
Multiplexer Type Wavelength Division Multiplexer
WDM Wavelength 1300 nm / 1550 nm
View Details
Dense Wavelength Multiplexer - MPS 2900-1-08 - Microwave Photonic Systems, Inc.
Microwave Photonic Systems, Inc.
Specs
Multiplexer Type Dense Wavelength Division Multiplexer
Connector Type FC (optional feature); LC (optional feature); SC (optional feature); ST (optional feature); None, Special, UPC, APC
Multiplexer Package 125 x 107 x 7 mm
View Details
Optical Fiberswitch & Multiplexer - FSM-1x2 - Piezosystem Jena, Inc.
Specs
Cable Type Multimode
Connector Type FC (optional feature); SMA (optional feature); ST (optional feature); E2000
Number of Channels ? to 2
View Details