Picosecond Pulse Labs, Inc. Bias Tee Model 5530B

Description
Features 20 KHz to 12.5 GHz 200 V, 10 mA 35 ps Risetime SMA Connectors Applications Test and Measurement Biasing photodiodes and lasers 10 Gb/s Data Communications The Picosecond Advantage: Broadband and excellent transient response.Description: The Model 5530B is a broadband coaxial bias tee for low current high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.
Description
Features 20 KHz to 12.5 GHz 200 V, 10 mA 35 ps Risetime SMA Connectors Applications Test and Measurement Biasing photodiodes and lasers 10 Gb/s Data Communications The Picosecond Advantage: Broadband and excellent transient response.Description: The Model 5530B is a broadband coaxial bias tee for low current high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5530B
Features 20 KHz to 12.5 GHz 200 V, 10 mA 35 ps Risetime SMA Connectors Applications Test and Measurement Biasing photodiodes and lasers 10 Gb/s Data Communications The Picosecond Advantage: Broadband and excellent transient response.Description: The Model 5530B is a broadband coaxial bias tee for low current high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.

Features

  • 20 KHz to 12.5 GHz
  • 200 V, 10 mA
  • 35 ps Risetime
  • SMA Connectors
    Applications
  • Test and Measurement
  • Biasing photodiodes and lasers
  • 10 Gb/s Data Communications
    The Picosecond Advantage:
    Broadband and excellent transient response.Description:
    The Model 5530B is a broadband coaxial bias tee for low current high voltage applications. With a bandwidth greater than 10 GHz, it passes fast risetime pulses with a minimum amount of distortion.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5530B
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BTN2-0040, High Power Bias Tee - BTN2-0040 - Marki Microwave LLC
Specs
Frequency 0.0030 to 40 GHz
View Details
Bias Tee KBT060200 - KBT060200 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details