Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 300 MHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.
Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7110’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Residual Phase Noise Measurement
Picosecond Pulse Labs, Inc.
Done
Description
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 300 MHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.
Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7110’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Residual Phase Noise Measurement
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 300 MHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage: Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.
Description: Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on monolithic Non-Linear-Transmiss
ion-Line (NLTL) circuit technology. The Model 7110’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.
Residual Phase Noise Measurement
Features
Ultra-Low Phase Noise
Input Frequency Range of 100 MHz to 300 MHz
Input Power Range of 25 dBm to 29 dBm, 27 dBm Nominal
Output Harmonics to 20 GHz
Coaxial and Surface Mount Packaging Applications
Frequency Multipliers
Frequency Synthesizers
EMC Sources The Picosecond Advantage:
Generation of harmonic combs with ultra-low phase noise and a broad range of frequency content.
Description:
Picosecond Pulse Labs’ Low Phase Noise (LPN) Model 7110 is a high performance, flexible comb generator that works over a range of input frequency and power. The LPN 7110 is based on monolithic Non-Linear-Transmission-Line (NLTL) circuit technology. The Model 7110’s banner spec is its outstanding phase noise performance and it is available in coaxial and surface mount packages. Note: Picosecond's comb generator products have been discontinued (no longer in production but limited inventory/stock is available). Consequently, these products are not recommended for volume production designs.