Picosecond Pulse Labs, Inc. High Current Bias Tee Model 5586

Description
Features 8 Amps 100 V 1 GHz to 5 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is capable of carrying up to 8 Amps of DC current. Unlike most high current bias tees that are specified for only an octave band, this bias tee covers more than two octaves.Description: The 5586 covers a wide frequency range from 1 GHz to 5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Description
Features 8 Amps 100 V 1 GHz to 5 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is capable of carrying up to 8 Amps of DC current. Unlike most high current bias tees that are specified for only an octave band, this bias tee covers more than two octaves.Description: The 5586 covers a wide frequency range from 1 GHz to 5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Suppliers

Company
Product
Description
Supplier Links
High Current Bias Tee - Model 5586 - Picosecond Pulse Labs, Inc.
Boulder, CO, USA
High Current Bias Tee
Model 5586
High Current Bias Tee Model 5586
Features 8 Amps 100 V 1 GHz to 5 GHz SMA Connectors Applications RF and Microwave Wireless High-power Testing The Picosecond Advantage: This bias tee is capable of carrying up to 8 Amps of DC current. Unlike most high current bias tees that are specified for only an octave band, this bias tee covers more than two octaves.Description: The 5586 covers a wide frequency range from 1 GHz to 5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.

Features

  • 8 Amps
  • 100 V
  • 1 GHz to 5 GHz
  • SMA Connectors
    Applications
  • RF and Microwave
  • Wireless High-power Testing
    The Picosecond Advantage:
    This bias tee is capable of carrying up to 8 Amps of DC current. Unlike most high current bias tees that are specified for only an octave band, this bias tee covers more than two octaves.Description:
    The 5586 covers a wide frequency range from 1 GHz to 5 GHz. This SMA bias tee is packaged in a small 1" x 1" x 5/8" metal module. The DC input is a solder terminal feed-thru capacitor.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5586
Product Name High Current Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT005040 - KBT005040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1300 milliamps
View Details
BT-0010SMG-2, Miniature Surface Mount Bias Tee - BT-0010SMG-2 - Marki Microwave LLC
Specs
Frequency 0.0200 to 10 GHz
View Details
Surface Mount Bias Tee - Model SM100 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Impedance 50-Ohm
DC Voltage 16 volts
DC Current 500 milliamps
View Details