Picosecond Pulse Labs, Inc. Bias Tee Model 5580

Description
Features 10 kHz to 15 GHz 28 ps Risetime 50 V, 1 Amp SMA Connectors Applications T&M Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 15 GHz frequency response. It exhibits excellent transient response characteristics for pulses with very short transition times.Description: Our Model 5580 is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum distortion. The risetime is 28 ps with a -3 dB bandwidth extending from 10 kHz to 15 GHz. The 5580 is designed to handle DC currents up to 1 Amp. See Notes [1-4] on the Spec Sheet. Note: To achieve low frequency operation to 10 kHz it is necessary to use the companion PC board (not shown in this photo) on the DC input. The companion board is supplied with the bias tee. Please refer to the spec sheet for an image of this companion PC board.
Description
Features 10 kHz to 15 GHz 28 ps Risetime 50 V, 1 Amp SMA Connectors Applications T&M Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 15 GHz frequency response. It exhibits excellent transient response characteristics for pulses with very short transition times.Description: Our Model 5580 is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum distortion. The risetime is 28 ps with a -3 dB bandwidth extending from 10 kHz to 15 GHz. The 5580 is designed to handle DC currents up to 1 Amp. See Notes [1-4] on the Spec Sheet. Note: To achieve low frequency operation to 10 kHz it is necessary to use the companion PC board (not shown in this photo) on the DC input. The companion board is supplied with the bias tee. Please refer to the spec sheet for an image of this companion PC board.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5580
Features 10 kHz to 15 GHz 28 ps Risetime 50 V, 1 Amp SMA Connectors Applications T&M Systems Laser, Photodiode or Amplifier Biasing 10Gb/s Telecom Systems The Picosecond Advantage: This is a high performance biasing network with a 15 GHz frequency response. It exhibits excellent transient response characteristics for pulses with very short transition times.Description: Our Model 5580 is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum distortion. The risetime is 28 ps with a -3 dB bandwidth extending from 10 kHz to 15 GHz. The 5580 is designed to handle DC currents up to 1 Amp. See Notes [1-4] on the Spec Sheet. Note: To achieve low frequency operation to 10 kHz it is necessary to use the companion PC board (not shown in this photo) on the DC input. The companion board is supplied with the bias tee. Please refer to the spec sheet for an image of this companion PC board.

Features

  • 10 kHz to 15 GHz
  • 28 ps Risetime
  • 50 V, 1 Amp
  • SMA Connectors
    Applications
  • T&M Systems
  • Laser, Photodiode or
    Amplifier Biasing
  • 10Gb/s Telecom
    Systems
    The Picosecond Advantage:
    This is a high performance biasing network with a 15 GHz frequency response. It exhibits excellent transient response characteristics for pulses with very short transition times.Description:
    Our Model 5580 is a broadband coaxial bias insertion tee and DC blocking capacitor designed to pass pulses with high-speed transition edges with minimum distortion. The risetime is 28 ps with a -3 dB bandwidth extending from 10 kHz to 15 GHz. The 5580 is designed to handle DC currents up to 1 Amp. See Notes [1-4] on the Spec Sheet. Note: To achieve low frequency operation to 10 kHz it is necessary to use the companion PC board (not shown in this photo) on the DC input. The companion board is supplied with the bias tee. Please refer to the spec sheet for an image of this companion PC board.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5580
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BT1-0040, High Power Bias Tee - BT1-0040 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 40 GHz
View Details
Bias Tee KBT005040 - KBT005040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1300 milliamps
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Networks -  - MACOM
Specs
Frequency 2 to 40 GHz
Insertion Loss 0.2000 dB
View Details