Picosecond Pulse Labs, Inc. Bias Tee Model 5547

Description
Features 5 kHz to 15 GHz Bandwidth 23 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: Our Model 5547 Bias Tee is a high performance biasing network with a 15 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband, coaxial bias insertion tee and DC blocking capacitor with a 23 ps risetime. It was designed to have a very low cutoff frequency of only 5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat and extends from 5 kHz to >15 GHz. See Notes [1-4] on the Spec Sheet.
Description
Features 5 kHz to 15 GHz Bandwidth 23 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: Our Model 5547 Bias Tee is a high performance biasing network with a 15 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband, coaxial bias insertion tee and DC blocking capacitor with a 23 ps risetime. It was designed to have a very low cutoff frequency of only 5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat and extends from 5 kHz to >15 GHz. See Notes [1-4] on the Spec Sheet.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5547
Features 5 kHz to 15 GHz Bandwidth 23 ps Risetime 50 V, 500 mA SMA Connectors Applications Test and Measurement Systems Laser, Photodiode or Amplifier Biasing OC-192 Telecom Systems The Picosecond Advantage: Our Model 5547 Bias Tee is a high performance biasing network with a 15 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description: This is a broadband, coaxial bias insertion tee and DC blocking capacitor with a 23 ps risetime. It was designed to have a very low cutoff frequency of only 5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat and extends from 5 kHz to >15 GHz. See Notes [1-4] on the Spec Sheet.

Features

  • 5 kHz to 15 GHz Bandwidth
  • 23 ps Risetime
  • 50 V, 500 mA
  • SMA Connectors
    Applications
  • Test and Measurement
    Systems
  • Laser, Photodiode or
    Amplifier Biasing
  • OC-192 Telecom
    Systems
    The Picosecond Advantage:
    Our Model 5547 Bias Tee is a high performance biasing network with a 15 GHz frequency response. It is capable of handling 50 V and 500 mA current levels.Description:
    This is a broadband, coaxial bias insertion tee and DC blocking capacitor with a 23 ps risetime. It was designed to have a very low cutoff frequency of only 5 kHz when used with the external inductor that is provided. It passes fast rise pulses with a minimum of waveform distortion. The frequency response is very flat and extends from 5 kHz to >15 GHz. See Notes [1-4] on the Spec Sheet.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5547
Product Name Bias Tee
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

BTL-0012SMG-2, Miniature Surface-Mount Bias-Tee - BTL-0012SMG-2 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 12 GHz
View Details
Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT020080 - KBT020080 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 35 volts
DC Current 2000 milliamps
View Details
High Current Bias Tee - Model 5585 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 100 volts
View Details