Picosecond Pulse Labs, Inc. Bias Tee Model 5543

Description
Features 25 kHz to >50 GHz bandwidth 7ps risetime 500mA maximum bias current 100V DC blocking voltage Available with 2.92 or 2.4mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5543 is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor that passes ultra-fast pulses with very low waveform distortion. Its risetime is only 7 ps and its frequency response is flat over many decades from 25 kHz to beyond 50 GHz.
Description
Features 25 kHz to >50 GHz bandwidth 7ps risetime 500mA maximum bias current 100V DC blocking voltage Available with 2.92 or 2.4mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5543 is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor that passes ultra-fast pulses with very low waveform distortion. Its risetime is only 7 ps and its frequency response is flat over many decades from 25 kHz to beyond 50 GHz.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5543
Features 25 kHz to >50 GHz bandwidth 7ps risetime 500mA maximum bias current 100V DC blocking voltage Available with 2.92 or 2.4mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5543 is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor that passes ultra-fast pulses with very low waveform distortion. Its risetime is only 7 ps and its frequency response is flat over many decades from 25 kHz to beyond 50 GHz.

Features

  • 25 kHz to >50 GHz bandwidth
  • 7ps risetime
  • 500mA maximum bias current
  • 100V DC blocking voltage
  • Available with 2.92 or 2.4mm connectors
    Applications
  • Broadband power device testing
  • High-performance systems
  • General purpose lab use
    The Picosecond Advantage:
    Excellent broadband performance.Description:
    The Model 5543 is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor that passes ultra-fast pulses with very low waveform distortion. Its risetime is only 7 ps and its frequency response is flat over many decades from 25 kHz to beyond 50 GHz.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5543
Product Name Bias Tee
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

BT2-0040, High Power Bias Tee - BT2-0040 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 40 GHz
View Details
Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT100400 - KBT100400 - KRYTAR, Inc.
Specs
Connector Type 2.4mm
DC Voltage 60 volts
DC Current 1000 milliamps
View Details
Bias Tee - Model 5544 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Impedance 50-Ohm
DC Voltage 100 volts
View Details