Picosecond Pulse Labs, Inc. Bias Tee Model 5544

Description
Features 30kHz to 40GHz bandwidth 8ps risetime 2A maximum bias current 100V DC blocking voltage Available with 2.4 or 2.92mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power devices and circuits.
Description
Features 30kHz to 40GHz bandwidth 8ps risetime 2A maximum bias current 100V DC blocking voltage Available with 2.4 or 2.92mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power devices and circuits.

Suppliers

Company
Product
Description
Supplier Links
Bias Tee Model 5544
Features 30kHz to 40GHz bandwidth 8ps risetime 2A maximum bias current 100V DC blocking voltage Available with 2.4 or 2.92mm connectors Applications Broadband power device testing High-performance systems General purpose lab use The Picosecond Advantage: Excellent broadband performance.Description: The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power devices and circuits.

Features

  • 30kHz to 40GHz bandwidth
  • 8ps risetime
  • 2A maximum bias current
  • 100V DC blocking voltage
  • Available with 2.4 or 2.92mm connectors
    Applications
  • Broadband power device testing
  • High-performance systems
  • General purpose lab use
    The Picosecond Advantage:
    Excellent broadband performance.Description:
    The Model 5544 is an ultra-broadband, high-current, coaxial bias insertion tee and DC blocking capacitor. The 5544’s high DC blocking voltage (100V) and high bias current capability (2A) make it an excellent choice for broadband measurements of power devices and circuits.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5544
Product Name Bias Tee
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

BT2-0050, High Power Bias Tee - BT2-0050 - Marki Microwave LLC
Specs
Frequency 2.00E-4 to 50 GHz
View Details
Bias Tee KBT020180 - KBT020180 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias T - MABT-011000-14230G - Richardson RFPD
Specs
DC Voltage 50 volts
DC Current 60000 milliamps
Frequency 2 to 18 GHz
View Details