Picosecond Pulse Labs, Inc. Bias Tee Model 5542LL

Description
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to simultaneously bias two devices with dissimilar biasing requirements, such as a laser and laser driver. Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542LL is an ultra-broadband, coaxial dual bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542LL Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 G systems and other RF and microwave applications. It has two DC inputs to apply independent DC bias to each RF port. In addition, it is packaged in a compact housing.
Description
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to simultaneously bias two devices with dissimilar biasing requirements, such as a laser and laser driver. Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542LL is an ultra-broadband, coaxial dual bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542LL Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 G systems and other RF and microwave applications. It has two DC inputs to apply independent DC bias to each RF port. In addition, it is packaged in a compact housing.

Suppliers

Company
Product
Description
Supplier Links
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications 40G Telecom Equipment Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to simultaneously bias two devices with dissimilar biasing requirements, such as a laser and laser driver. Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542LL is an ultra-broadband, coaxial dual bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542LL Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 G systems and other RF and microwave applications. It has two DC inputs to apply independent DC bias to each RF port. In addition, it is packaged in a compact housing.

Features

  • 12 kHz to >40 GHz
    Frequency Response
  • 7 ps Risetime
  • 2.92 or 2.4 mm Connectors
  • 16 V, 100 mA
    Applications
  • 40G Telecom Equipment
  • Test and Measurement
  • RF and Microwave
    The Picosecond Advantage:
    This bias tee is a unique design that allows the user to simultaneously bias two devices with dissimilar biasing requirements, such as a laser and laser driver. Designed for high speed pulses, this bias tee has superior transient response.Description:
    Our Model 5542LL is an ultra-broadband, coaxial dual bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542LL Bias Tee is now available with your choice of either 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. The 2.92 mm connector is mechanically and electrically compatible with SMA and 3.5 mm connectors. The 2.4 mm connector is mechanically and electrically compatible with the 1.85 mm connector. This bias tee is ideal for 40 G systems and other RF and microwave applications. It has two DC inputs to apply independent DC bias to each RF port. In addition, it is packaged in a compact housing.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5542LL
Product Name Bias Tee
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-7-5000 - Maury Microwave
Specs
Connector Type 7mm
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
Bias Tee KBT060200 - KBT060200 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1500 milliamps
View Details
BT-0026, Bias Tee - BT-0026 - Marki Microwave LLC
Marki Microwave LLC
Specs
Frequency 0.0100 to 26 GHz
View Details
Bias Tee - Model 5580 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type SMA
Impedance 50-Ohm
DC Voltage 50 volts
View Details