Picosecond Pulse Labs, Inc. Attenuator Model 5542K

Description
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications Kelvin Resistance Test Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to introduce a current to a device uder test through one bias port and measure the voltage through a second bias port (Kelvin Resistance Test). Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542K is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542K Bias Tee is available with your choice of 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. It is ideal for 40G systems and other RF and microwave applications. It is packaged in a compact housing.
Description
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications Kelvin Resistance Test Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to introduce a current to a device uder test through one bias port and measure the voltage through a second bias port (Kelvin Resistance Test). Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542K is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542K Bias Tee is available with your choice of 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. It is ideal for 40G systems and other RF and microwave applications. It is packaged in a compact housing.

Suppliers

Company
Product
Description
Supplier Links
Attenuator Model 5542K
Features 12 kHz to >40 GHz Frequency Response 7 ps Risetime 2.92 or 2.4 mm Connectors 16 V, 100 mA Applications Kelvin Resistance Test Test and Measurement RF and Microwave The Picosecond Advantage: This bias tee is a unique design that allows the user to introduce a current to a device uder test through one bias port and measure the voltage through a second bias port (Kelvin Resistance Test). Designed for high speed pulses, this bias tee has superior transient response.Description: Our Model 5542K is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542K Bias Tee is available with your choice of 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. It is ideal for 40G systems and other RF and microwave applications. It is packaged in a compact housing.

Features

  • 12 kHz to >40 GHz
    Frequency Response
  • 7 ps Risetime
  • 2.92 or 2.4 mm Connectors
  • 16 V, 100 mA
    Applications
  • Kelvin Resistance Test
  • Test and Measurement
  • RF and Microwave
    The Picosecond Advantage:
    This bias tee is a unique design that allows the user to introduce a current to a device uder test through one bias port and measure the voltage through a second bias port (Kelvin Resistance Test). Designed for high speed pulses, this bias tee has superior transient response.Description:
    Our Model 5542K is an ultra-broadband, coaxial bias insertion tee and DC blocking capacitor with a risetime of only 7 ps. It passes ultra-fast rise pulses with a minimum of waveform distortion. The frequency response is flat over many decades from 12 kHz to beyond 40 GHz. The Model 5542K Bias Tee is available with your choice of 2.92 mm (40 GHz), or 2.4 mm (50 GHz) connectors. It is ideal for 40G systems and other RF and microwave applications. It is packaged in a compact housing.
Supplier's Site

Technical Specifications

  Picosecond Pulse Labs, Inc.
Product Category Bias Tees
Product Number Model 5542K
Product Name Attenuator
Connector Type 2.4mm (optional feature); 2.92 mm (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Bias Tee - MBT18-NFM-5000 - Maury Microwave
Specs
Connector Type Type N
DC Voltage 100 volts
DC Current 5000 milliamps
View Details
BTN1-0040, High Power Bias Tee - BTN1-0040 - Marki Microwave LLC
Specs
Frequency 5.00E-4 to 40 GHz
View Details
Bias Tee KBT005040 - KBT005040 - KRYTAR, Inc.
Specs
Connector Type SMA
DC Voltage 50 volts
DC Current 1300 milliamps
View Details
High Voltage Bias Tee - Model 5531 - Picosecond Pulse Labs, Inc.
Picosecond Pulse Labs, Inc.
Specs
Connector Type Type N
Impedance 50-Ohm
DC Voltage 1500 volts
View Details