Pickering Laboratories, Inc. Vector PCX Post-column Derivatization Instrument 1154-4061

Description
Application: Paralytic Shellfish Toxins The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector PCX serves as another post-column choice ideal for application-specific methods. Vector PCX provides the selectivity and sensitivity required for most standard post-column applications while being reliable and easy to use. Since Vector PCX does not have a column oven it is important to use the HPLC column oven to ensure stable column temperature and prevent retention time drifts and separation problems. Designed as a step-up from our previous model PCX5200, the Vector PCX has several improvements and innovations. VECTOR PCX SPECIFICATIONS Inert pumps PEEK liquid manifolds Integrated gas manifold Easy access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’ standard post-column needs. VECTOR PCX SPECIFICATIONS Dimensions: (h x w x d): 43 x 21.6 x 41.2 cm (17 x 8.75 x 16 inches) Weight: 11.5 kg (25.3 lb.) Electrical: 100 - 120 V, 50/60 Hz 1.7 A, 200 W or 200-240 V, 50/60 Hz, 0.8 A, 200 W Mains voltage ± 10 % of nominal Installation (over voltage) category II, pollution degree 2 Indoor use only Environmental: altitude up to 6,500 ft Ambient temperature 15 º - 25 ºC Relative humidity up to 80 % at 31 ºC
Description
Application: Paralytic Shellfish Toxins The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector PCX serves as another post-column choice ideal for application-specific methods. Vector PCX provides the selectivity and sensitivity required for most standard post-column applications while being reliable and easy to use. Since Vector PCX does not have a column oven it is important to use the HPLC column oven to ensure stable column temperature and prevent retention time drifts and separation problems. Designed as a step-up from our previous model PCX5200, the Vector PCX has several improvements and innovations. VECTOR PCX SPECIFICATIONS Inert pumps PEEK liquid manifolds Integrated gas manifold Easy access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’ standard post-column needs. VECTOR PCX SPECIFICATIONS Dimensions: (h x w x d): 43 x 21.6 x 41.2 cm (17 x 8.75 x 16 inches) Weight: 11.5 kg (25.3 lb.) Electrical: 100 - 120 V, 50/60 Hz 1.7 A, 200 W or 200-240 V, 50/60 Hz, 0.8 A, 200 W Mains voltage ± 10 % of nominal Installation (over voltage) category II, pollution degree 2 Indoor use only Environmental: altitude up to 6,500 ft Ambient temperature 15 º - 25 ºC Relative humidity up to 80 % at 31 ºC

Suppliers

Company
Product
Description
Supplier Links
Vector PCX Post-column Derivatization Instrument - 1154-4061 - Pickering Laboratories, Inc.
Mountain View, CA, USA
Vector PCX Post-column Derivatization Instrument
1154-4061
Vector PCX Post-column Derivatization Instrument 1154-4061
Application: Paralytic Shellfish Toxins The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector PCX serves as another post-column choice ideal for application-specific methods. Vector PCX provides the selectivity and sensitivity required for most standard post-column applications while being reliable and easy to use. Since Vector PCX does not have a column oven it is important to use the HPLC column oven to ensure stable column temperature and prevent retention time drifts and separation problems. Designed as a step-up from our previous model PCX5200, the Vector PCX has several improvements and innovations. VECTOR PCX SPECIFICATIONS Inert pumps PEEK liquid manifolds Integrated gas manifold Easy access and monitoring of fluidics Simple control interface (no computer required) Reduced bench space profile Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’ standard post-column needs. VECTOR PCX SPECIFICATIONS Dimensions: (h x w x d): 43 x 21.6 x 41.2 cm (17 x 8.75 x 16 inches) Weight: 11.5 kg (25.3 lb.) Electrical: 100 - 120 V, 50/60 Hz 1.7 A, 200 W or 200-240 V, 50/60 Hz, 0.8 A, 200 W Mains voltage ± 10 % of nominal Installation (over voltage) category II, pollution degree 2 Indoor use only Environmental: altitude up to 6,500 ft Ambient temperature 15 º - 25 ºC Relative humidity up to 80 % at 31 ºC

Application: Paralytic Shellfish Toxins

The Vector PCX instrument is the newest addition to the Pickering family of post-column derivatization systems. Introduced a year after the Pinnacle PCX launch, the new Vector PCX serves as another post-column choice ideal for application-specific methods.

Vector PCX provides the selectivity and sensitivity required for most standard post-column applications while being reliable and easy to use. Since Vector PCX does not have a column oven it is important to use the HPLC column oven to ensure stable column temperature and prevent retention time drifts and separation problems.

Designed as a step-up from our previous model PCX5200, the Vector PCX has several improvements and innovations.

VECTOR PCX SPECIFICATIONS

  • Inert pumps
  • PEEK liquid manifolds
  • Integrated gas manifold
  • Easy access and monitoring of fluidics
  • Simple control interface (no computer required)
  • Reduced bench space profile

Matched with Pickering’s Chromatographic Grade® reagents, eluants and columns, the Vector PCX instrument is a solid choice for laboratories’ standard post-column needs.

VECTOR PCX SPECIFICATIONS

  • Dimensions: (h x w x d): 43 x 21.6 x 41.2 cm
    (17 x 8.75 x 16 inches)
  • Weight: 11.5 kg (25.3 lb.)
  • Electrical: 100 - 120 V, 50/60 Hz 1.7 A, 200 W or
    200-240 V, 50/60 Hz, 0.8 A, 200 W
  • Mains voltage ± 10 % of nominal
  • Installation (over voltage) category II, pollution degree 2
  • Indoor use only
  • Environmental: altitude up to 6,500 ft
  • Ambient temperature 15 º - 25 ºC
  • Relative humidity up to 80 % at 31 ºC
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 1154-4061
Product Name Vector PCX Post-column Derivatization Instrument
Unlock Full Specs
to access all available technical data

Similar Products

High-Speed Amino Acid Analyzer LA8080 AminoSAAYA -  - Hitachi High-Tech America
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Spectrophotometer: Aberration-corrected
View Details
Ultra Fast Liquid Chromatograph - Prominence UFLC - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Analysis Method Analytical
Display None
View Details