Pickering Laboratories, Inc. AcceCLEAN™ 11020

Description
Three Needle Parallel Sample Clean-up for Immunoaffinity Columns. The LCTech AcceCLEAN™ processes up to 30 samples in one batch, and runs three samples simultaneously. Sample clean-up of crude extracts for a broad range of matrices is performed using immunoaffinity columns. Utilizing the easy-to-use the keypad, the system can customize profiles for each individual sample rack and setup for unattended operation overnight or through weekends. The AcceCLEAN™ offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Three Parallel Operating Needles No Cross-Contamination Or Carry-Over From Sample-To-Sample Eight-Port Valve Enables Seven Different Solvents In Addition To Air Flow Rack Platform With Up To Ten Racks, 3 Samples Each Different Method For Each Rack Available Holds Up To 50 Stored Methods Rugged Construction For Low Maintenance And Continuous Operation Easy-To-Use Keypad Operation 1 mL, 3 mL, 6 mL / Columns System Can Easily Handle Most SPE Columns Compatible With Any Immunoaffinity Columns Virtually Silent Operation
Description
Three Needle Parallel Sample Clean-up for Immunoaffinity Columns. The LCTech AcceCLEAN™ processes up to 30 samples in one batch, and runs three samples simultaneously. Sample clean-up of crude extracts for a broad range of matrices is performed using immunoaffinity columns. Utilizing the easy-to-use the keypad, the system can customize profiles for each individual sample rack and setup for unattended operation overnight or through weekends. The AcceCLEAN™ offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Three Parallel Operating Needles No Cross-Contamination Or Carry-Over From Sample-To-Sample Eight-Port Valve Enables Seven Different Solvents In Addition To Air Flow Rack Platform With Up To Ten Racks, 3 Samples Each Different Method For Each Rack Available Holds Up To 50 Stored Methods Rugged Construction For Low Maintenance And Continuous Operation Easy-To-Use Keypad Operation 1 mL, 3 mL, 6 mL / Columns System Can Easily Handle Most SPE Columns Compatible With Any Immunoaffinity Columns Virtually Silent Operation

Suppliers

Company
Product
Description
Supplier Links
AcceCLEAN™ - 11020 - Pickering Laboratories, Inc.
Mountain View, CA, USA
AcceCLEAN™
11020
AcceCLEAN™ 11020
Three Needle Parallel Sample Clean-up for Immunoaffinity Columns. The LCTech AcceCLEAN™ processes up to 30 samples in one batch, and runs three samples simultaneously. Sample clean-up of crude extracts for a broad range of matrices is performed using immunoaffinity columns. Utilizing the easy-to-use the keypad, the system can customize profiles for each individual sample rack and setup for unattended operation overnight or through weekends. The AcceCLEAN™ offers the flexibility and precision required in today’s busy laboratories. FEATURE HIGHLIGHTS Three Parallel Operating Needles No Cross-Contamination Or Carry-Over From Sample-To-Sample Eight-Port Valve Enables Seven Different Solvents In Addition To Air Flow Rack Platform With Up To Ten Racks, 3 Samples Each Different Method For Each Rack Available Holds Up To 50 Stored Methods Rugged Construction For Low Maintenance And Continuous Operation Easy-To-Use Keypad Operation 1 mL, 3 mL, 6 mL / Columns System Can Easily Handle Most SPE Columns Compatible With Any Immunoaffinity Columns Virtually Silent Operation

Three Needle Parallel Sample Clean-up for Immunoaffinity Columns. The LCTech AcceCLEAN™ processes up to 30 samples in one batch, and runs three samples simultaneously. Sample clean-up of crude extracts for a broad range of matrices is performed using immunoaffinity columns. Utilizing the easy-to-use the keypad, the system can customize profiles for each individual sample rack and setup for unattended operation overnight or through weekends. The AcceCLEAN™ offers the flexibility and precision required in today’s busy laboratories.

FEATURE HIGHLIGHTS

  • Three Parallel Operating Needles
  • No Cross-Contamination Or Carry-Over From Sample-To-Sample
  • Eight-Port Valve Enables Seven Different Solvents In Addition To Air Flow
  • Rack Platform With Up To Ten Racks, 3 Samples Each
  • Different Method For Each Rack Available
  • Holds Up To 50 Stored Methods
  • Rugged Construction For Low Maintenance And Continuous Operation
  • Easy-To-Use Keypad Operation
  • 1 mL, 3 mL, 6 mL / Columns
  • System Can Easily Handle Most SPE Columns
  • Compatible With Any Immunoaffinity Columns
  • Virtually Silent Operation
Supplier's Site

Technical Specifications

  Pickering Laboratories, Inc.
Product Category High Performance Liquid Chromatographs (HPLC)
Product Number 11020
Product Name AcceCLEAN™
Unlock Full Specs
to access all available technical data

Similar Products

GPC Vario - 11006 - Pickering Laboratories, Inc.
Pickering Laboratories, Inc.
View Details
High-Speed Amino Acid Analyzer LA8080 AminoSAAYA -  - Hitachi High-Tech America
Specs
Instrument Type Fixtured
Analysis Method Analytical
Detector Type Spectrophotometer: Aberration-corrected
View Details
Prominence HPLC - Prominence HPLC - Shimadzu Scientific Instruments, Inc.
Shimadzu Scientific Instruments, Inc.
Specs
Instrument Type Fixtured
Analysis Method Analytical; Preparative
Detector Type Ultraviolet/Visible Light Detector; Refractive Index; Fluorescence; Light Scattering; Optional PDA
View Details