Pickering Electronics Series 112 112-1-A-12/2D

Description
The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by mounting the reed switch diagonally within the package. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered ruthenium switch contacts also makes them ideal for Automatic Test Equipment. The Series 112 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms. The relay has an internal mumetal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 112 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
Datasheet
Description
The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by mounting the reed switch diagonally within the package. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered ruthenium switch contacts also makes them ideal for Automatic Test Equipment. The Series 112 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms. The relay has an internal mumetal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 112 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 112
112-1-A-12/2D
Series 112 112-1-A-12/2D
The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by mounting the reed switch diagonally within the package. These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered ruthenium switch contacts also makes them ideal for Automatic Test Equipment. The Series 112 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms. The relay has an internal mumetal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 112 have a typical interaction figure of 5 percent. 3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.

The Pickering Series 112 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.4 inches (10mm.) while retaining the 10 Watts, 0.5 Amps rating associated with larger relays. This small footprint is achieved by mounting the reed switch diagonally within the package.

These relays require around one third the board area of the more usual 0.2 x 0.8 inch devices and the height of only 0.43 inches (11mm.) is suitable for high density card based systems such as VME, VXI, Compact PCI, and PXI. The high quality, sputtered ruthenium switch contacts also makes them ideal for Automatic Test Equipment.

The Series 112 is encapsulated in a plastic package using a very high resistivity resin to achieve an insulation resistance greater than 1012 ohms. The relay has an internal mumetal screen which totally eliminates the risk of magnetic interaction problems. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size without magnetic screening would therefore be totally unsuitable for applications where dense packing is required. Pickering Series 112 have a typical interaction figure of 5 percent.

3, 5 and 12 Volt coils are standard, with the option of an internal diode. 5 Volt coils have a resistance of 500 ohms and may be driven directly from TTL logic.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 112-1-A-12/2D
Product Name Series 112
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Electromechanical Interface Relays - 2824475 - RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
Type 20.28 - Modular step relay 16A - 202890240000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
2 suppliers
Relay - 700-CFB400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details