The Series 107 is a Mini-SIL reed relay designed for stacking on 0.2 inch (5.08 mm) pitch, featuring a mu-metal encapsulation for magnetic shielding and insulation resistance exceeding 10¹² Ω. This 2 Form A relay has a 12 V coil, dry contacts rated for 0.5 A at 10 W, with a contact resistance of 0.17 Ω, operate time of 0.75 ms, release time of 0.25 ms, and a typical life of 10⁷ operations under maximum resistive load. Capacitance across the open switch is 2.5 pF, and across the closed switch is 0.2 pF. The device is designed for general purpose switching and is available in a package with a height of 0.75 inch (19.1 mm) and a footprint of 0.19 inch (4.8 mm) by 0.125 inch (3.3 mm), with pins spaced at 0.05 inch (1.27 mm) intervals.
The Series 107 Mini-SIL range of reed relays are intended for stacking on 0.2 inches (5.08mm) pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for high quality instrumentation.
The mu-metal case ensures virtually total magnetic screening, see explanation below.
Both dry and mercury wetted switches are available in a wide range of confi gurations, see adjacent column.
If even greater packing density is required, smaller devices are available in other Pickering SIL ranges (except for two pole changeover types).
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 107-2-A-12/1 |
| Product Name | Series 107 |
| Relay Type | General; Reed Relay |
| Mounting | PCBoard |
| Poles | Double Pole (DP) |
| Throw | Single Throw |
| NO | 1 |