Pickering Electronics Series 106 106-1-A-5/1

Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Datasheet
Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 106
106-1-A-5/1
Series 106 106-1-A-5/1
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below).

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 106-1-A-5/1
Product Name Series 106
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-390 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.28 - Modular step relay 16A - 202880244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1415544-2 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Automotive Relays - FBR53-HW - FCL Components America
FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details