Pickering Electronics Series 106 106-1-A-12/1D

Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Description
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..
Datasheet
Datasheet Summary
Powered by GS/AI

The 106-1-A-12/1D is a Single-In-Line reed relay from Pickering Electronics, designed for applications requiring reliable switching performance. It features a 1 Form A configuration, capable of switching up to 20 Watts at 200 Volts and a maximum current of 1 Amp. The relay is constructed with Pickering's SoftCenter technology, ensuring high stability in contact resistance and ultra-high insulation resistance exceeding 10^12 ohms. This relay operates with a nominal coil voltage of 12 Volts and has a coil resistance of 512 ohms. It is suitable for direct driving from TTL logic with a 5 Volt coil option available. The internal mu-metal magnetic screen minimizes magnetic interaction, making it suitable for high-density applications with an interaction figure of approximately 5 percent. The relay is rated for a life expectancy of up to 10^9 operations under low load conditions. Operating temperature ranges from -20 to +85 ¬8C, with the possibility of extending to +125 ¬8C under specific conditions. The relay is also tested for dynamic contact resistance, ensuring consistent performance.

Datasheet Summary
Powered by GS/AI

The 106-1-A-12/1D is a Single-In-Line reed relay from Pickering Electronics, designed for applications requiring reliable switching performance. It features a 1 Form A configuration, capable of switching up to 20 Watts at 200 Volts and a maximum current of 1 Amp. The relay is constructed with Pickering's SoftCenter technology, ensuring high stability in contact resistance and ultra-high insulation resistance exceeding 10^12 ohms. This relay operates with a nominal coil voltage of 12 Volts and has a coil resistance of 512 ohms. It is suitable for direct driving from TTL logic with a 5 Volt coil option available. The internal mu-metal magnetic screen minimizes magnetic interaction, making it suitable for high-density applications with an interaction figure of approximately 5 percent. The relay is rated for a life expectancy of up to 10^9 operations under low load conditions. Operating temperature ranges from -20 to +85 ¬8C, with the possibility of extending to +125 ¬8C under specific conditions. The relay is also tested for dynamic contact resistance, ensuring consistent performance.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 106
106-1-A-12/1D
Series 106 106-1-A-12/1D
The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below). If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

The Series 106 is a range of Single-In-Line reed relays intended for stacking on 0.2 inches pitch. Their small size, superb contact resistance stability and ultra high insulation resistance, make these relays an ideal choice for Automatic Test Equipment. They have an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction. While the screening is not quite as efficient as the complete mu-metal can of the Series 107, 108 or 109, it is more than adequate for most applications (see explanation below).

If even greater packing density is required, smaller devices are available in other Pickering SIL ranges..

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 106-1-A-12/1D
Product Name Series 106
Relay Type General; Reed Relay
Mounting PCBoard
Poles Single Pole (SP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 857-314 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 20.27 - Modular step relay 16A - 202780244000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Electromechanical Relays & Contactors - 1-1393219-0 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
5 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details