The Pickering Series 104 is a single-in-line reed relay designed for high-voltage applications up to 3 kV d.c. stand-off, featuring an internal mu-metal magnetic screen to enable close stacking. The 104-1-A-12/6 variant is a one-form-A configuration with a 12 V coil, mercury-wetted switch rated for 1500 V d.c. stand-off and 500 V d.c. switching at 50 W. It has a pin pitch of 0.25 inches and is mounted vertically with pin 1 uppermost. The relay operates in 1.5 ms with a 1.0 ms release time and exhibits a contact resistance of 0.20 Ω.
The Series 104 is a range of Single-In-Line reed relays intended for voltages that are beyond the capabilities of conventional SIL reed relays.
They are ideal for such applications as transformer or cable testing or any other automatic test equipment where high voltages are involved.
Where mains voltages are switched, for example to control and isolate S.C.R. or triac gates, they are an ideal choice.
One or two Form A (energize to make) or one Form B (energize to break) confi gurations are available.
The range features an internal mu-metal screen to eliminate problems that would otherwise be experienced due to magnetic interaction when they are closely stacked.
Three types of dry switches are available, capable of standing-off 1, 1.5 or 3kV d.c. The 3kV version has an increased clearance between the switch and coil pins to accomodate the higher voltage. Even higher voltage ratings are available to special order, please contact our sales offi ce for further information.
Mercury wetted devices are also available for applications where bounce free switching is required. These are rated at 1500 volts d.c. stand-off, 500 volts d.c. switching at up to 50 watts.s
| Pickering Electronics | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 104-1-A-12/6 |
| Product Name | Series 104 |
| Relay Type | General; High Voltage Relay; Reed Relay |
| Mounting | PCBoard |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Mercury Wetted Contacts |