Pickering Electronics Series 100 100-2-A-24/2D

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100-2-A-24/2D is a two-pole reed relay designed for low power applications, suitable for direct drive from CMOS or NMOS logic. It features a coil voltage of 24V and offers a power rating of 10 watts at 200V. The relay has a maximum switching current of 0.5A and a maximum carry current of 1.2A. It is encapsulated in a plastic package with an internal mu-metal magnetic screen to minimize magnetic interference. The relay is characterized by low thermal EMF, approximately 1 microvolt or less, making it ideal for sensitive applications such as data acquisition. The insulation resistance exceeds 10^12 ohms for dry Form A devices, ensuring reliable performance. The relay is 100% tested for dynamic contact resistance, providing assurance of its operational integrity.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100-2-A-24/2D is a two-pole reed relay designed for low power applications, suitable for direct drive from CMOS or NMOS logic. It features a coil voltage of 24V and offers a power rating of 10 watts at 200V. The relay has a maximum switching current of 0.5A and a maximum carry current of 1.2A. It is encapsulated in a plastic package with an internal mu-metal magnetic screen to minimize magnetic interference. The relay is characterized by low thermal EMF, approximately 1 microvolt or less, making it ideal for sensitive applications such as data acquisition. The insulation resistance exceeds 10^12 ohms for dry Form A devices, ensuring reliable performance. The relay is 100% tested for dynamic contact resistance, providing assurance of its operational integrity.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-2-A-24/2D
Series 100 100-2-A-24/2D
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-2-A-24/2D
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.2400 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
CO 1
View Details
100A~150A DC POWER RELAY - CHDR - Churod Americas, Inc.
Specs
Relay Type Machine Control (Heavy Duty) Relay
Mounting PCBoard
Poles Single Pole (SP)
View Details
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details