Pickering Electronics Series 100 100-1-A-5/2

Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Description
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.
Datasheet
Datasheet Summary
Powered by GS/AI

The Pickering Series 100-1-A-5/2 is a Single-in-Line (SIL) reed relay designed for direct drive from low current sources such as 4000B CMOS or NMOS logic. This relay features a low power consumption profile, making it suitable for battery-powered applications. It has a thermal EMF of about 1 microvolt or less, which is advantageous for sensitive applications like data acquisition and thermocouple switching. The relay is encapsulated in a plastic package with an internal mu-metal magnetic screen to minimize magnetic interference. The 100-1-A-5/2 variant operates at a coil voltage of 5V and has a coil resistance of 2000 ohms. It supports a maximum switching voltage of 200V and a power rating of 10 watts. The relay is also tested for dynamic contact resistance, ensuring reliable performance.

Datasheet Summary
Powered by GS/AI

The Pickering Series 100-1-A-5/2 is a Single-in-Line (SIL) reed relay designed for direct drive from low current sources such as 4000B CMOS or NMOS logic. This relay features a low power consumption profile, making it suitable for battery-powered applications. It has a thermal EMF of about 1 microvolt or less, which is advantageous for sensitive applications like data acquisition and thermocouple switching. The relay is encapsulated in a plastic package with an internal mu-metal magnetic screen to minimize magnetic interference. The 100-1-A-5/2 variant operates at a coil voltage of 5V and has a coil resistance of 2000 ohms. It supports a maximum switching voltage of 200V and a power rating of 10 watts. The relay is also tested for dynamic contact resistance, ensuring reliable performance.

Suppliers

Company
Product
Description
Supplier Links
Clacton-on-Sea, Essex, United Kingdom
Series 100
100-1-A-5/2
Series 100 100-1-A-5/2
The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic. They are also useful for applications where conservation of current is important, for example, battery powered equipment. The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching. An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

The Pickering Series 100 is a complete range of Single-in- Line (SIL) reed relays primarily intended for direct drive from 4000B CMOS or NMOS logic or similar low current sources. The mercury wetted relays in the range may be driven directly from TTL logic.

They are also useful for applications where conservation of current is important, for example, battery powered equipment.

The extremely low level of thermal EMF, about 1 microvolt or less, of the dry versions make them ideally suited to applications such as data acquisition or thermocouple switching.

An internal mu-metal magnetic screen is fi tted to avoid the effects of magnetic interaction between relays.

Supplier's Site Datasheet

Technical Specifications

  Pickering Electronics
Product Category Electromechanical Relays
Product Number 100-1-A-5/2
Product Name Series 100
Relay Type General; Reed Relay
Mounting PCBoard
Poles Double Pole (DP)
Throw Single Throw
NO 1
Unlock Full Specs
to access all available technical data

Similar Products