Phoenix Manufacturing Inc. V-belt Type A48 / 4L500

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A48 / 4L500 , 1/2 inch top width, 5/16 inch thick, 50 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A48 / 4L500 , 1/2 inch top width, 5/16 inch thick, 50 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A48 / 4L500 , 1/2 inch top width, 5/16 inch thick, 50 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A48 / 4L500 , 1/2 inch top width, 5/16 inch thick, 50 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A48 / 4L500
Unlock Full Specs
to access all available technical data

Similar Products

2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Belt Length 157.48 inch (4000.00 mm)
Minimum Pulley Size 8.82 inch (224.00 mm)
Belt Width 0.87 inch (22.00 mm)
View Details
Automotive V-Belts - AVX13 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Belt Length 29.53 to 98.43 inch (750.00 to 2500.00 mm)
View Details
Phoenix Manufacturing Inc.
View Details