Phoenix Manufacturing Inc. V-belt Type A46 / 4L480

Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A46 / 4L480 , 1/2 inch top width, 5/16 inch thick, 48 inches long
Description
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A46 / 4L480 , 1/2 inch top width, 5/16 inch thick, 48 inches long

Suppliers

Company
Product
Description
Supplier Links
Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less Dual brand type A46 / 4L480 , 1/2 inch top width, 5/16 inch thick, 48 inches long

Classical A / Fractional HorsePower (FHP) 4L V-belts, dual brand designed for A section or FHP section applications, 1/2 inch top width, 5/16 inch thick, oil and heat-resistant, static dissipating, built to RMA engineering standard IP-20, length designation denotes outside length, inside length is 2 inches less
Dual brand type A46 / 4L480 , 1/2 inch top width, 5/16 inch thick, 48 inches long

Supplier's Site

Technical Specifications

  Phoenix Manufacturing Inc.
Product Category V-Belts and V-Ribbed Belts
Product Number V-belt Type A46 / 4L480
Unlock Full Specs
to access all available technical data

Similar Products

Banded V-Belts - R8V - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Other Section Other
Type Single Band
Belt Width 0.98 inch (25.00 mm)
View Details
2L (6.60mmX3.81mm) Belt Size, 396mm Pitch Length V-Belt - A 6R12M2L406 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Belt Length 15.98 inch (406.00 mm)
Belt Rubber
Reinforcement Reinforced
View Details
V & Wedge Belts - 1368353 - RS Components, Ltd.
RS Components, Ltd.
Specs
English A/4L
Belt Length 44.09 inch (1120.00 mm)
Minimum Pulley Size 3.54 inch (90.00 mm)
View Details
Agricultural Belts - AGRIDUR® banded V-belts - ContiTech AG
Specs
English 3V (optional feature); 5V (optional feature); 8V (optional feature)
V-Ribbed H (optional feature); J (optional feature)
Belt Length 12500.00 inch (317499.83 mm)
View Details