PHOENIX CONTACT USA Wire Marker, Vinyl Polymer, 18Mm X 6.5M; Marker Type Phoenix Contact 803931

Description
WIRE MARKER, VINYL POLYMER, 18Mm x 6.5M; Marker Type:Self Laminating; Legend:-; Marker Dimensions:18mm x 6.5m; Marker Material:Vinyl Polymer; Legend Colour:-; Marker Colour:White; Product Range:MM-WML Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
WIRE MARKER, VINYL POLYMER, 18Mm x 6.5M; Marker Type:Self Laminating; Legend:-; Marker Dimensions:18mm x 6.5m; Marker Material:Vinyl Polymer; Legend Colour:-; Marker Colour:White; Product Range:MM-WML Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire Marker, Vinyl Polymer, 18Mm X 6.5M; Marker Type Phoenix Contact - 56AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Wire Marker, Vinyl Polymer, 18Mm X 6.5M; Marker Type Phoenix Contact
56AC7313
Wire Marker, Vinyl Polymer, 18Mm X 6.5M; Marker Type Phoenix Contact 56AC7313
WIRE MARKER, VINYL POLYMER, 18Mm x 6.5M; Marker Type:Self Laminating; Legend:-; Marker Dimensions:18mm x 6.5m; Marker Material:Vinyl Polymer; Legend Colour:-; Marker Colour:White; Product Range:MM-WML Series; SVHC:No SVHC RoHS Compliant: Yes

WIRE MARKER, VINYL POLYMER, 18Mm x 6.5M; Marker Type:Self Laminating; Legend:-; Marker Dimensions:18mm x 6.5m; Marker Material:Vinyl Polymer; Legend Colour:-; Marker Colour:White; Product Range:MM-WML Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 56AC7313
Product Name Wire Marker, Vinyl Polymer, 18Mm X 6.5M; Marker Type Phoenix Contact
Unlock Full Specs
to access all available technical data

Similar Products

Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2053520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Thermoplastic Polyurethane
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wrapping Labels for Laser Printers - FLEXIMARK® LCK Labels - LAPP
Specs
Wire & Cable Markers Pre-printed Markers; Custom Characters
Material Polyester (PET / PBT)
Diameter 0.275 to 1.420 inch (6.98 to 36.07 mm)
View Details