HEAT-SHRINK MARKER, PO, 15MM X 9MM, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:15mm x 9mm; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 65AC6564 |
| Product Name | Heat-Shrink Marker, Po, 15Mm X 9Mm, Wht; Marker Type Phoenix Contact |
| Wire & Cable Markers | Shrink Tube Marker |