HEAT-SHRINK MARKER, PO, 9MM X 30M, WHT; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:White; Marker Dimensions:9mm x 30m; I.D. Max:4.8mm; I.D. Min:1.6mm; Shrink Ratio:3:1; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 09AJ6931 |
| Product Name | Heat-Shrink Marker, Po, 9Mm X 30M, Wht; Marker Type Phoenix Contact |
| Wire & Cable Markers | Shrink Tube Marker |