PHOENIX CONTACT USA Cable Markers 0828771

Description
Phoenix Contact 0828771 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0828771 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 1881724 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1881724
Cable Markers 1881724
Phoenix Contact 0828771 Cable Marker

Phoenix Contact 0828771 Cable Marker

Supplier's Site
Markers - 277-16965-ND - DigiKey
Thief River Falls, MN, United States
White PVC

White PVC

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1881724 277-16965-ND
Product Name Cable Markers Markers
Diameter 0.000 to 0.512 inch (0.0 to 13 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0800598:E-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details