PHOENIX CONTACT USA Markers 0826611:Q

Description
Wire Marker, Slip-On Yellow Poly-Vinyl Chloride (PVC)
Request a Quote Datasheet
Description
Wire Marker, Slip-On Yellow Poly-Vinyl Chloride (PVC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0826611:Q-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Slip-On Yellow Poly-Vinyl Chloride (PVC)

Wire Marker, Slip-On Yellow Poly-Vinyl Chloride (PVC)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0826611:Q-ND
Product Name Markers
Material PVC
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537318 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.197 inch (2.5 to 5 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0827079-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -50 to 80 C (-58 to 176 F)
View Details