PHOENIX CONTACT USA Markers 0825654:4

Description
"Wire Marker, Tape 0.13"" W (3.2mm) Yellow"
Request a Quote Datasheet
Description
"Wire Marker, Tape 0.13"" W (3.2mm) Yellow"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0825654:4-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Tape 0.13"" W (3.2mm) Yellow"

"Wire Marker, Tape 0.13"" W (3.2mm) Yellow"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0825654:4-ND
Product Name Markers
Operating Temperature -30 to 60 C (-22 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2252170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.165 inch (3 to 4.2 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 277-12624-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details