PHOENIX CONTACT USA Markers 0820536

Description
"Wire Marker Carrier, Slip-On 0.71"" W x 0.16"" L (18.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet
Description
"Wire Marker Carrier, Slip-On 0.71"" W x 0.16"" L (18.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0820536-ND - DigiKey
Thief River Falls, MN, United States
Markers
0820536-ND
Markers 0820536-ND
"Wire Marker Carrier, Slip-On 0.71"" W x 0.16"" L (18.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)"

"Wire Marker Carrier, Slip-On 0.71"" W x 0.16"" L (18.0mm x 4.0mm) Transparent Poly-Vinyl Chloride (PVC)"

Buy Now Datasheet
Cable Markers - 1881720 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1881720
Cable Markers 1881720
Phoenix Contact 0820536 Cable Marker

Phoenix Contact 0820536 Cable Marker

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 0820536-ND 1881720
Product Name Markers Cable Markers
Material PVC PVC; Pvc
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 2153019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 0826611:N-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details