PHOENIX CONTACT USA Cable Markers 0819411

Description
Phoenix Contact 0819411 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0819411 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 2482198 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
2482198
Cable Markers 2482198
Phoenix Contact 0819411 Cable Marker

Phoenix Contact 0819411 Cable Marker

Supplier's Site
Markers - 277-5626-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.91"" W x 0.16"" L (23.0mm x 4.0mm) White Polyamide (PA), Nylon"

"Wire Marker, Slip-On 0.91"" W x 0.16"" L (23.0mm x 4.0mm) White Polyamide (PA), Nylon"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 2482198 277-5626-ND
Product Name Cable Markers Markers
Diameter 0.059 to 1.378 inch (1.5 to 35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 537216 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Markers - 0826514:4-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 60 C (-22 to 140 F)
View Details