PHOENIX CONTACT USA Cable Markers 0801446

Description
Phoenix Contact 0801446 Cable Marker
Request a Quote Datasheet
Description
Phoenix Contact 0801446 Cable Marker
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Markers - 1881704 - RS Components, Ltd.
Corby, Northants, United Kingdom
Cable Markers
1881704
Cable Markers 1881704
Phoenix Contact 0801446 Cable Marker

Phoenix Contact 0801446 Cable Marker

Supplier's Site
Markers - 277-12239-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Cards 0.16"" W x 0.59"" L (4.0mm x 15.0mm) White Polycarbonate"

"Wire Marker, Cards 0.16"" W x 0.59"" L (4.0mm x 15.0mm) White Polycarbonate"

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey
Product Category Wire Markers and Cable Markers Wire Markers and Cable Markers
Product Number 1881704 277-12239-ND
Product Name Cable Markers Markers
Diameter 0.024 to 0.197 inch (0.6000 to 5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Cable Markers - 537283 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material PVC; Polyvinyl Chloride
Diameter 0.445 inch (11.3 mm)
Operating Temperature 30 to 60 C (86 to 140 F)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Markers - 0800475:Z-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details