PHOENIX CONTACT USA Markers 0800556:A

Description
"Wire Marker, Slip-On 0.17"" W x 0.26"" L (4.2mm x 6.6mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA)"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.17"" W x 0.26"" L (4.2mm x 6.6mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800556:A-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.17"" W x 0.26"" L (4.2mm x 6.6mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA)"

"Wire Marker, Slip-On 0.17"" W x 0.26"" L (4.2mm x 6.6mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800556:A-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2436409 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.118 to 0.142 inch (3 to 3.6 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 829325-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details