PHOENIX CONTACT USA Markers 0800527::

Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet
Description
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800527::-ND - DigiKey
Thief River Falls, MN, United States
"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

"Wire Marker, Slip-On 0.17"" W (4.3mm) Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800527::-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Cable Markers - 2153038 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.098 to 0.201 inch (2.5 to 5.1 mm)
View Details
Markers - 0808024-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material PVC
Operating Temperature -50 to 80 C (-58 to 176 F)
View Details