PHOENIX CONTACT USA Markers 0800446:/

Description
TERM BLOCK MARKER
Request a Quote Datasheet
Description
TERM BLOCK MARKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800446:/-ND - DigiKey
Thief River Falls, MN, United States
TERM BLOCK MARKER

TERM BLOCK MARKER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800446:/-ND
Product Name Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Markers - 0800556:A-ND - DigiKey
PHOENIX CONTACT USA
Specs
Material Ethylene Vinyl Acetate Copolymer (EVA)
Operating Temperature -45 to 70 C (-49 to 158 F)
View Details