PHOENIX CONTACT USA Markers 0800446:L2

Description
TERM BLOCK MARKER
Request a Quote Datasheet
Description
TERM BLOCK MARKER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800446:L2-ND - DigiKey
Thief River Falls, MN, United States
TERM BLOCK MARKER

TERM BLOCK MARKER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800446:L2-ND
Product Name Markers
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2053559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.354 to 4.291 inch (9 to 109 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88177 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.800 inch (20.32 mm)
View Details