PHOENIX CONTACT USA Markers 0800433:O

Description
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Request a Quote Datasheet
Description
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Markers - 0800433:O-ND - DigiKey
Thief River Falls, MN, United States
Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free

Wire Marker, Slip-On Yellow Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Wire Markers and Cable Markers
Product Number 0800433:O-ND
Product Name Markers
Material Ethylene Vinyl Acetate Copolymer (EVA), Halogen Free
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 2153026 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Split Sleeve Cable Marker - 88189 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 1.875 inch (47.62 mm)
View Details