Philatron Wire & Cable Solar Cable

Description
BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts RHW-2/USE-2 90°C Wet or Dry Sun Res-40°C VW-1 RoHS Available In Solid, Medium And Extra Flexible Copper Stranding 14-4/0 AWG Meets UL 8.54 Type USE-2 Standard for Service Entrance Cables. 18-16 AWG Meets UL 66 Standard For Fixture Wire SEC 6 Abrasion, Oil, Flame, Heat, Ozone, Water, & Sun Resistant 600, 1,000, & 2,000 Volts +90°C to -40°C Dry and Wet Indoors & Outdoors
Description
BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts RHW-2/USE-2 90°C Wet or Dry Sun Res-40°C VW-1 RoHS Available In Solid, Medium And Extra Flexible Copper Stranding 14-4/0 AWG Meets UL 8.54 Type USE-2 Standard for Service Entrance Cables. 18-16 AWG Meets UL 66 Standard For Fixture Wire SEC 6 Abrasion, Oil, Flame, Heat, Ozone, Water, & Sun Resistant 600, 1,000, & 2,000 Volts +90°C to -40°C Dry and Wet Indoors & Outdoors

Suppliers

Company
Product
Description
Supplier Links
Solar Cable -  - Philatron Wire & Cable
Santa Fe Springs, CA, United States
Solar Cable
Solar Cable
BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts RHW-2/USE-2 90°C Wet or Dry Sun Res-40°C VW-1 RoHS Available In Solid, Medium And Extra Flexible Copper Stranding 14-4/0 AWG Meets UL 8.54 Type USE-2 Standard for Service Entrance Cables. 18-16 AWG Meets UL 66 Standard For Fixture Wire SEC 6 Abrasion, Oil, Flame, Heat, Ozone, Water, & Sun Resistant 600, 1,000, & 2,000 Volts +90°C to -40°C Dry and Wet Indoors & Outdoors

BE COMPLIANT AND SAFE Specify Solar Wire™ For Your Solar Projects Philatron Solar Wires Are PV UL Listed And NEC Compliant High Quality Crosslinked Polyethlene (XLPE) Insulation. Carry A Unique Multi-UL Rating: Types; XHHW2, SIS, And RHW2 Philatron (UL) (volts) (size) PV Wire or 600 Volts RHW-2/USE-2 90°C Wet or Dry Sun Res-40°C VW-1 RoHS Available In Solid, Medium And Extra Flexible Copper Stranding 14-4/0 AWG Meets UL 8.54 Type USE-2 Standard for Service Entrance Cables. 18-16 AWG Meets UL 66 Standard For Fixture Wire SEC 6 Abrasion, Oil, Flame, Heat, Ozone, Water, & Sun Resistant 600, 1,000, & 2,000 Volts +90°C to -40°C Dry and Wet Indoors & Outdoors

Supplier's Site

Technical Specifications

  Philatron Wire & Cable
Product Category Electrical Power Wires
Product Name Solar Cable
Standards / Approvals UL Recognized Component Mark (US and Canadian); NEC
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Voltage 0.3000 kilovolts
Rated Amperage 240 amps
Rated Temperature 80 C (176 F)
View Details
Data Cables with good EMC, SRY D 321 C -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Product Type Instrumentation and Control; Multiconductor Cable
Rated Voltage 0.3000 kilovolts
Rated Temperature -30 to 70 C (-22 to 158 F)
View Details
Green/Yellow PVC Single Wire - 55010840 - Interpower
Specs
Standards / Approvals UL Recognized Component Mark (US and Canadian)
Number of Conductors 1 #
Cable Jacket Polyvinyl Chloride
View Details
Kapton Insulated In-Vacuum Wire, High Voltage, Stranded Core, 26 AWG, 0.062″ Insulation Dia, 10,000 VDC, 3 Amps, 15′ length - A7325-1-WR - MPF Products, INC.
Specs
Cable Length 15 ft (45.72 dm)
Rated Amperage 3 amps
Cable Insulation Kapton insulation
View Details